VTech logo

VTech Toet Toet Auto's Mickey's Pretflat

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23294
Info modified on:
14 Mar 2024, 19:10:20
Short summary description VTech Toet Toet Auto's Mickey's Pretflat:

VTech Toet Toet Auto's Mickey's Pretflat, 1 yr(s), Sounding, Speaking function, AAA, Synthetic, Multicolor

Long summary description VTech Toet Toet Auto's Mickey's Pretflat:

VTech Toet Toet Auto's Mickey's Pretflat. Recommended age (min): 1 yr(s), Recommended age (max): 3 yr(s), Sounding, Speaking function. Battery type: AAA. Material: Synthetic, Product color: Multicolor

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.