VTech logo

VTech Storio Max XL 2.0 7\\\" NL Blauw incl. spel Paw Patrol Blue

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40948
Info modified on:
14 Mar 2024, 19:52:26
Short summary description VTech Storio Max XL 2.0 7\\\" NL Blauw incl. spel Paw Patrol Blue:

VTech Storio Max XL 2.0 7\\\" NL Blauw incl. spel Paw Patrol, Dutch, Blue, Plastic, Boy/Girl, 3 yr(s), 6 yr(s)

Long summary description VTech Storio Max XL 2.0 7\\\" NL Blauw incl. spel Paw Patrol Blue:

VTech Storio Max XL 2.0 7\\\" NL Blauw incl. spel Paw Patrol. Languages support: Dutch. Product color: Blue, Housing material: Plastic, Recommended gender: Boy/Girl. Learning & training skills: Critical thinking training, Logical thinking training, Reading learning, Problem solving skills.... Battery technology: Lithium Polymer (LiPo). Width: 9.09" (231 mm), Depth: 0.984" (25 mm), Height: 5.91" (150 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.