VTech logo

VTech Storio MAX XL 2.0 7\\\" NL Blauw Blue

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121221
Info modified on:
14 Mar 2024, 19:12:20
Short summary description VTech Storio MAX XL 2.0 7\\\" NL Blauw Blue:

VTech Storio MAX XL 2.0 7\\\" NL Blauw, Dutch, Blue, Plastic, Boy/Girl, 3 yr(s), 11 yr(s)

Long summary description VTech Storio MAX XL 2.0 7\\\" NL Blauw Blue:

VTech Storio MAX XL 2.0 7\\\" NL Blauw. Languages support: Dutch. Product color: Blue, Housing material: Plastic, Recommended gender: Boy/Girl. Learning & training skills: Language skills training, Memory training, Reading learning, Creative thinking skills training,.... Battery technology: Lithium Polymer (LiPo). Width: 9.09" (231 mm), Depth: 0.984" (25 mm), Height: 5.91" (150 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.