VTech logo

VTech DigiArt Magisch Tekenbord 3 in 1

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67384
Info modified on:
14 Mar 2024, 19:42:18
Short summary description VTech DigiArt Magisch Tekenbord 3 in 1:

VTech DigiArt Magisch Tekenbord 3 in 1, 3 yr(s), Speaking function, AA, Synthetic, Multicolor

Long summary description VTech DigiArt Magisch Tekenbord 3 in 1:

VTech DigiArt Magisch Tekenbord 3 in 1. Recommended age (min): 3 yr(s), Recommended age (max): 7 yr(s), Speaking function. Battery type: AA. Material: Synthetic, Product color: Multicolor

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.