location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 46PFL8685K/02 TV 46" Full HD Smart TV Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
46PFL8685K/02
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46PFL8685K/02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581530617
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 46PFL8685K/02 TV 46" Full HD Smart TV Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 46" LED Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 1 ms
  • - DVB-C, DVB-S, DVB-S2, DVB-T NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Ethernet LAN
  • - VESA mounting 200 x 300 mm
  • - 84 W
Long product name Philips 46PFL8685K/02 TV 46" Full HD Smart TV Black 450 cd/m² :
The short editorial description of Philips 46PFL8685K/02 TV 46" Full HD Smart TV Black 450 cd/m²

LED TV with Ambilight Spectra 2 and Perfect Pixel HD Engine 117 cm (46") Full HD 1080p, DVB-T/C/S2
More>>>
Philips 46PFL8685K/02 TV 46" Full HD Smart TV Black 450 cd/m²:
The official marketing text of Philips 46PFL8685K/02 TV 46" Full HD Smart TV Black 450 cd/m² as supplied by the manufacturer

Refined living, pure performance
with Ambilight and leading picture

Be captivated by a truly refined performance. A frameless design and Ambilight set the
scene for you to experience the brilliance of LED technology. Enjoy the show.

Enlarge your viewing experience
- Ambilight Spectra 2 widens the viewing experience

Perfect LCD Picture
- Full HD with Perfect Pixel HD Engine for unrivalled clarity
- Full HD 3D Ready for a truly immersive 3D movie experience
- Brilliant LED images with low power consumption
- 200Hz Clear LCD TV, 1ms performance: superb motion sharpness
- Perfect Natural Motion for ultra smooth Full HD movies

Impressive, invisible sound
- Feel the power of 24W RMS and Incredible Surround

In-built internet TV
- Philips Net TV for popular online services on your TV

Greener every day
- LED TVs up to 40% more energy efficient than normal LCD TVs

Short summary description Philips 46PFL8685K/02 TV 46" Full HD Smart TV Black 450 cd/m²:
This short summary of the Philips 46PFL8685K/02 TV 46" Full HD Smart TV Black 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 46PFL8685K/02, 46", 1920 x 1080 pixels, LED, 3D, Smart TV, Black

Long summary description Philips 46PFL8685K/02 TV 46" Full HD Smart TV Black 450 cd/m²:
This is an auto-generated long summary of Philips 46PFL8685K/02 TV 46" Full HD Smart TV Black 450 cd/m² based on the first three specs of the first five spec groups.

Philips 46PFL8685K/02. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. LED backlighting type: Edge-LED. Smart TV. Display brightness: 450 cd/m², Response time: 1 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Ethernet LAN. Product color: Black

Display
Display diagonal *
46"
HD type *
Full HD
Display technology *
LED
LED backlighting type
Edge-LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Auto, Zoom
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
450 cd/m²
Response time
1 ms
Contrast ratio (dynamic)
500000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
45.7" (116 cm)
Peak luminance ratio
65%
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T
Supported TV bands
Hyperband, S Band, UHF, VHF
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
24 W
Auto volume leveler
Yes
Network
Ethernet LAN *
Yes
Browsing
Yes
Web browser
Yes
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 300 mm
On/off switch
Yes
Ambient lighting
Yes
Performance
Teletext function
Yes
Teletext
1200 pages
Teletext standards
Hyper-text
Video formats supported
AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPEG
Ports & interfaces
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Digital audio optical out
1
Ports & interfaces
Headphone outputs
1
SCART ports quantity
2
RF connector type
IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Card reader integrated
Yes
Compatible memory cards
SD
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Program Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
ECO mode
Yes
Auto power off
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (typical) *
84 W
Power consumption (standby) *
0.15 W
Power consumption (off)
0.01 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Technical details
S/PDIF output
1
Weight & dimensions
Width (with stand)
43.4" (1102 mm)
Depth (with stand)
10.6" (268 mm)
Height (with stand)
28" (711 mm)
Weight (with stand)
61.7 lbs (28 kg)
Width (without stand)
43.4" (1102 mm)
Depth (without stand)
2.01" (51 mm)
Height (without stand)
26.6" (675 mm)
Weight (without stand)
55.1 lbs (25 kg)
Packaging data
Warranty card
Yes
Quick start guide
Yes
Package width
52.8" (1342 mm)
Package depth
8.27" (210 mm)
Package height
35.8" (909 mm)
Package type
Box
Packaging content
Cables included
AC
Handheld remote control
Yes
Other features
Light sensor
Yes
3D
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
Ambient lighting type
2-sided
Annual energy consumption
122.64 kWh
Digital Living Network Alliance (DLNA) certified
Yes