Canon logo

Canon NB-2LH Lithium-Ion (Li-Ion)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38327
Info modified on:
14 Mar 2024, 17:10:32
Short summary description Canon NB-2LH Lithium-Ion (Li-Ion):

Canon NB-2LH, Canon, Lithium-Ion (Li-Ion)

Long summary description Canon NB-2LH Lithium-Ion (Li-Ion):

Canon NB-2LH. Battery technology: Lithium-Ion (Li-Ion), Brand compatibility: Canon, Compatible products: PowerShot G9 / G7 / S80 / S70 / S60 / S50 / S45 / S40 / S30 iVIS HF R 10 / R 11 / HV 30 / HV 20 /.... Weight: 1.41 oz (40 g)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.