location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Thunderbolt Dock 230W G2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thunderbolt Dock 230W G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2UK38AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706998261014 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:41:24
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2022
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Thunderbolt Dock 230W G2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: Thunderbolt 3
  • - Ethernet LAN
  • - Cable lock slot
Guarantee: One-year limited warranty.
Long product name HP Thunderbolt Dock 230W G2 :
The short editorial description of HP Thunderbolt Dock 230W G2

Thunderbolt Dock 230W G2
More>>>
HP Thunderbolt Dock 230W G2:
The official marketing text of HP Thunderbolt Dock 230W G2 as supplied by the manufacturer

Turn heads and change minds with a stylish, modern expansion solution.
Reinvent docking and boost productivity with our most versatile Thunderbolt™ dock, the small, sophisticated HP Thunderbolt Dock G2. Designed for workspace flexibility and network manageability[1], it delivers USB-C™[2] device connectivity and optional integrated audio.[3]

Short summary description HP Thunderbolt Dock 230W G2:
This short summary of the HP Thunderbolt Dock 230W G2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Thunderbolt Dock 230W G2, Wired, Thunderbolt 3, Black, Kensington, China, HP

Long summary description HP Thunderbolt Dock 230W G2:
This is an auto-generated long summary of HP Thunderbolt Dock 230W G2 based on the first three specs of the first five spec groups.

HP Thunderbolt Dock 230W G2. Connectivity technology: Wired, Host interface: Thunderbolt 3. Product color: Black, Cable lock slot type: Kensington, Country of origin: China. Power source type: AC, Power supply: 230 W, Power supply type: External. Windows operating systems supported: Windows 10, Windows 7, Mobile operating systems supported: iOS, Other operating systems supported: iOS. Width: 3.86" (98 mm), Depth: 3.86" (98 mm), Height: 2.72" (69 mm)

Command your workspace from a single Thunderbolt™ 3 (USB-C™) connection

Connect the included cable to your notebook to access a wired network, data, video, and charging[4] with a dock that supports both HP and non-HP Thunderbolt™ and USB-C™ notebooks.[2]

Reset your perception

Reclaim your work area with this space-saving centerpiece that helps create a clean desk. Its elegant, black, rounded design with smooth accents changes everything you thought you knew about docks.

Manage your enterprise fleet like a boss

Help IT easily secure and remotely manage[5] a wide range of HP notebooks and the dock with advanced network manageability features[1] built into the dock, including WoL and MAC Address Pass-Through in all power states and PXE Boot.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
2
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
Microphone in *
No
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Country of origin
China
Brand compatibility
HP
HP segment
Business
Power
Power source type
AC
Power supply
230 W
Power supply type
External
Output voltage
19.7 V
Output current
11.8 A
Software
Windows operating systems supported
Windows 10, Windows 7
Mobile operating systems supported
iOS
Other operating systems supported
iOS
Weight & dimensions
Width
3.86" (98 mm)
Depth
3.86" (98 mm)
Height
2.72" (69 mm)
Weight
28.2 oz (800 g)
Packaging content
Cables included
Thunderbolt
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Thunderbolt Dock 230W G2:
Disclaimer

Technical specification disclaimers