Lenovo logo

Lenovo 14000MAH-WW Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162597
Info modified on:
14 Mar 2024, 17:55:06
Long product name Lenovo 14000MAH-WW Black:

14000 mAh, 2x USB, USB-C, 290 g

Lenovo 14000MAH-WW Black:

Bring extra power when you’re on the move! Compatible with Lenovo and ThinkPad Slim-tip and USB-C powered notebooks, the Lenovo USB-C Laptop Power Bank provides 48 Wh battery life (14000 mAh) to extend your notebook's life and your productivity. Featuring an additional two integrated USB-A ports, the Lenovo USB-C Laptop Power Bank powers small mobile devices. While perfectly portable, it also supports simultaneous charging – giving you the control to charge your notebook and power bank at the same time while on your workstations. 48 Wh battery performance (14000 mAh); Fast recharge time at less than 2 hours to fully charge (dependent on power adapter used); 365 days long stand-by life (measured from full charge to empty); Supports simultaneous charging between power bank, laptop and phone; Supports USB-C and Slim-tip laptops via dongle + 2 USB ports for other mobile devices; Perfectly portable at 0.64lbs (290g);; Note: Some phones do not support USB-C to USB-C charging using the USB-C cable included in the box. It is advised to use the phone's original cable for charging.

Short summary description Lenovo 14000MAH-WW Black:

Lenovo 14000MAH-WW, 14000 mAh, Black

Long summary description Lenovo 14000MAH-WW Black:

Lenovo 14000MAH-WW. Battery capacity: 14000 mAh. USB Type-A output ports: 2, USB Type-C ports quantity: 1. Product color: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.