location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 2705A001 lens hood 2.05" (5.2 cm) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-155 Lens Hood
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2705A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999440965
Category:
Caps or covers for camera lens.
Lens Hoods Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon 2705A001 lens hood 2.05" (5.2 cm) White :
The short editorial description of Canon 2705A001 lens hood 2.05" (5.2 cm) White

ET-155 Lens Hood
More>>>
Canon 2705A001 lens hood 2.05" (5.2 cm) White:
The official marketing text of Canon 2705A001 lens hood 2.05" (5.2 cm) White as supplied by the manufacturer

Fits to the front of the EF 800mm f/5.6L IS USM lens, reducing 'flare' caused by light shining directly on the lens' front element.

Short summary description Canon 2705A001 lens hood 2.05" (5.2 cm) White:
This short summary of the Canon 2705A001 lens hood 2.05" (5.2 cm) White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 2705A001, 2.05" (5.2 cm), White

Long summary description Canon 2705A001 lens hood 2.05" (5.2 cm) White:
This is an auto-generated long summary of Canon 2705A001 lens hood 2.05" (5.2 cm) White based on the first three specs of the first five spec groups.

Canon 2705A001. Compatible lens diameter: 2.05" (5.2 cm), Product color: White, Compatibility: EF400mm F2.8L IS USM, EF800mm F5.6L IS USM

Features
Compatible lens diameter *
2.05" (5.2 cm)
Features
Product color
White
Compatibility
EF400mm F2.8L IS USM, EF800mm F5.6L IS USM
Brand Image Article code product Stock Price from
Canon ET-160 2.05" (5.2 cm) White Canon ET-160 2.05" (5.2 cm) White
(show image)
2706A001 ET-160 0.00
(excl. VAT)
0 (incl. VAT)
Canon EW83Dll Lens Hood for EF24mm Black Canon EW83Dll Lens Hood for EF24mm Black
(show image)
2702A001 EW83Dll Lens Hood for EF24mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Suomi 2 distributor(s)
Danmark 1 distributor(s)