location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon HL110 Messenger case Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3035C001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292117875
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon HL110 Messenger case Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Adjustable padded internal dividers
  • - Quick and easy access to your kit
  • - Zipped pocket for accessories
Long product name Canon HL110 Messenger case Gray :
The short editorial description of Canon HL110 Messenger case Gray

Holster Bag, Grey
More>>>
Canon HL110 Messenger case Gray:
The official marketing text of Canon HL110 Messenger case Gray as supplied by the manufacturer

This Canon holster bag is strong, stylish and easy to carry. Designed with a detachable shoulder strap and zipped pocket, this holster bag is suited the safe storage and transportation of your DSLR kit. The fully-adjustable, padded compartments can safely fit your camera and a kit lens and the zipped inner mesh pocket is ideal for accessories. The top-loading design allows for quick and easy access so you’re ready for every shot.

Short summary description Canon HL110 Messenger case Gray:
This short summary of the Canon HL110 Messenger case Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Canon HL110, Messenger case, Any brand, Shoulder strap, Gray

Long summary description Canon HL110 Messenger case Gray:
This is an auto-generated long summary of Canon HL110 Messenger case Gray based on the first three specs of the first five spec groups.

Canon HL110. Case type: Messenger case, Brand compatibility: Any brand, Shoulder strap, Product color: Gray

Features
Case type *
Messenger case
Product color *
Gray
Material *
Canvas, Polyurethane
Brand compatibility *
Any brand
Shoulder strap
Yes
Weight & dimensions
Width
5.51" (140 mm)
Depth
7.48" (190 mm)
Height
7.48" (190 mm)
Logistics data
Harmonized System (HS) code
85299020
Brand Image Article code product Stock Price from
Canon EH32-CJ Body case Beige Canon EH32-CJ Body case Beige
(show image)
2685C001 EH32-CJ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
Sverige 1 distributor(s)
Suomi 1 distributor(s)