location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SB 140 Shoulder case Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SB 140
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3036C001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292117882
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon SB 140 Shoulder case Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Safely carry your camera essentials in a separate padded compartment
  • - Quick and easy access to your kit
  • - Extra pockets for personal items
Long product name Canon SB 140 Shoulder case Gray :
The short editorial description of Canon SB 140 Shoulder case Gray

Shoulder Bag, Grey
More>>>
Canon SB 140 Shoulder case Gray:
The official marketing text of Canon SB 140 Shoulder case Gray as supplied by the manufacturer

Enjoy excellent protection for your DSLR camera and up to two lenses or flashes with this high quality official Canon shoulder bag. The stylish design features a handy internal pocket with zip, along with SD card slots and an external back pocket - ideal for carrying accessories. This bag is easy and comfortable to carry thanks to a strong and detachable shoulder strap.

Short summary description Canon SB 140 Shoulder case Gray:
This short summary of the Canon SB 140 Shoulder case Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SB 140, Shoulder case, Any brand, Shoulder strap, Gray

Long summary description Canon SB 140 Shoulder case Gray:
This is an auto-generated long summary of Canon SB 140 Shoulder case Gray based on the first three specs of the first five spec groups.

Canon SB 140. Case type: Shoulder case, Brand compatibility: Any brand, Shoulder strap, Product color: Gray

Features
Case type *
Shoulder case
Product color *
Gray
Material *
Canvas, Polyurethane
Brand compatibility *
Any brand
Shoulder strap
Yes
Weight & dimensions
Width
9.45" (240 mm)
Depth
5.31" (135 mm)
Height
6.89" (175 mm)
Logistics data
Harmonized System (HS) code
85299020
Brand Image Article code product Stock Price from
Canon EH32-CJ Body case Beige Canon EH32-CJ Body case Beige
(show image)
2685C001 EH32-CJ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 1 distributor(s)
Suomi 1 distributor(s)