location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 400-ATFW internal solid state drive 240 GB 2.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-ATFW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-ATFW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184124864
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 400-ATFW internal solid state drive 240 GB 2.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Offers up to 240 GB storage capacity
  • - Equipped with Serial ATA interface which delivers high data transfer rate
  • - Solid State design offers ruggedness and fast data access
  • - More Durable: Feature a non-mechanical design of NAND flash mounted on circuit boards, and are more shock resistant
  • - Faster: Faster data access, boot ups, file transfers, and an overall quicker computing experience than hard drives
  • - Quieter: Run at near silent operation unlike loud, whirring hard disc drives
  • - Lighter: Flash-based SSDs weigh considerably less
  • - Cooler: SSDs require little power to operate, resulting in less heat output by your system
  • - More Efficient: Consume less power at peak load
Long product name DELL 400-ATFW internal solid state drive 240 GB 2.5" Serial ATA III :
The short editorial description of DELL 400-ATFW internal solid state drive 240 GB 2.5" Serial ATA III

240GB SATA SSD 2.5"
More>>>
DELL 400-ATFW internal solid state drive 240 GB 2.5" Serial ATA III:
The official marketing text of DELL 400-ATFW internal solid state drive 240 GB 2.5" Serial ATA III as supplied by the manufacturer

Increase the storage capacity of your Dell™ System with 240 GB Solid State Hard Drive from Dell. It boasts a storage capacity of up to 240 GB, enabling users to store large amounts of data. This hard drive delivers enhanced data transfer speed of up to 6 Gbps .

Short summary description DELL 400-ATFW internal solid state drive 240 GB 2.5" Serial ATA III:
This short summary of the DELL 400-ATFW internal solid state drive 240 GB 2.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 400-ATFW, 240 GB, 2.5", 6 Gbit/s

Long summary description DELL 400-ATFW internal solid state drive 240 GB 2.5" Serial ATA III:
This is an auto-generated long summary of DELL 400-ATFW internal solid state drive 240 GB 2.5" Serial ATA III based on the first three specs of the first five spec groups.

DELL 400-ATFW. SSD capacity: 240 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation

Features
SSD capacity *
240 GB
SSD form factor *
2.5"
Interface *
Serial ATA III
NVMe *
No
Component for *
Server/workstation
Features
Data transfer rate
6 Gbit/s
Other features
Compatible products
- PowerEdge C6420 - PowerEdge R440 - PowerEdge R640 - PowerEdge R6415 - PowerEdge R740 - PowerEdge R740XD - PowerEdge R7415 - PowerEdge R7425 - PowerEdge R940
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL 400-ATFW internal solid state drive 240 GB 2.5" Serial ATA III:
Disclaimer

Actual configuration might differ from illustration