HP logo

HP Engage One W 2D Barcode module bar code reader LED White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
334215
Info modified on:
14 Jun 2024, 09:47:49
End of life date:
31 Mar 2023
Guarantee:
Three (3) year limited warranty with advance exchange when purchased from HP. Additional Care Pack Services available to extend your protection beyond the standard limited warranty.[1]
Long product name HP Engage One W 2D Barcode module bar code reader LED White:

Engage One 2D Barcode Scanner

HP Engage One W 2D Barcode module bar code reader LED White:

Deliver an efficient customer experience with the breathtaking HP Engage One 2D Barcode Scanner, HP’s smallest, slimmest barcode scanner, designed to complement the HP Engage One AiO System. It reads mobile wallets, digital coupons, and printed barcodes and can be used by hand or in presentation mode.

Short summary description HP Engage One W 2D Barcode module bar code reader LED White:

HP Engage One W 2D, Barcode module bar code reader, 2D, LED, Code 128, Code 39, Code 93, EAN 128, EAN 2, EAN 5, EAN-13, EAN-8, GS1 DataBar Expanded, MSI, Data Matrix, GS1 DataBar Expanded Stacked, GS1 DataBar Stacked Omnidirectional, MaxiCode,..., 30 reads/s

Long summary description HP Engage One W 2D Barcode module bar code reader LED White:

HP Engage One W 2D. Type: Barcode module bar code reader, Scanner type: 2D, Sensor type: LED. Connectivity technology: Wired, Standard interfaces: USB, Cable length: 78.7" (2 m). Product color: White. Power source type: USB. Weight: 4.59 oz (130 g), Width: 1.73" (44 mm), Depth: 4.92" (125 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.