location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One Wired Direct thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage One
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3GS19AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018718074 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:47:38
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2022
Product end of life date
HP 3GS19AA user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Engage One Wired Direct thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal POS printer
  • - Connectivity technology: Wired
  • - USB port Serial interface
  • - Internal memory: 8 MB
  • - Black
  • - 28 oz (793 g)
More>>>
Short summary description HP Engage One Wired Direct thermal POS printer:
This short summary of the HP Engage One Wired Direct thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage One, Direct thermal, POS printer, Wired, RS-232, 8 MB, Business

Long summary description HP Engage One Wired Direct thermal POS printer:
This is an auto-generated long summary of HP Engage One Wired Direct thermal POS printer based on the first three specs of the first five spec groups.

HP Engage One. Print technology: Direct thermal, Type: POS printer. Connectivity technology: Wired, Serial interface type: RS-232. Internal memory: 8 MB, HP segment: Business. Product color: Black. Power consumption (printing): 48 W

Printing
Print technology *
Direct thermal
Type *
POS printer
Ports & interfaces
USB port *
Yes
Serial interface *
Yes
Serial interface type
RS-232
Connectivity technology *
Wired
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Internal memory *
8 MB
HP segment
Business
Design
Product color *
Black
Power
Power consumption (printing)
48 W
System requirements
Windows operating systems supported
Windows 10 IoT Enterprise, Windows 10 Pro
Linux operating systems supported
Ubuntu 14.04
Weight & dimensions
Width
4.4" (111.8 mm)
Depth
5.18" (131.6 mm)
Height
4.06" (103 mm)
Weight
28 oz (793 g)
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
Sverige 3 distributor(s)
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)