location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX 88001000.190 RFID reader USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NFC Module for 22" - 32" (USB + Android 6)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88001000.190
Category:
RFID (radio frequency identification) is a method for tracking goods by means of tags which transmit a radio signal. RFID readers are used to identify the RFID-tagged goods.
RFID Readers Check ‘ProDVX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2022 09:27:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ProDVX 88001000.190 RFID reader USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NFC Module
  • - Connected by USB
  • - Suitable for Android/Intel 22”-32” displays
Long product name ProDVX 88001000.190 RFID reader USB 2.0 Black :
The short editorial description of ProDVX 88001000.190 RFID reader USB 2.0 Black

NFC (USB) Module 22-32 inch
More>>>
ProDVX 88001000.190 RFID reader USB 2.0 Black:
The official marketing text of ProDVX 88001000.190 RFID reader USB 2.0 Black as supplied by the manufacturer

Use the NFC Module by connecting the module via USB to a ProDVX 22”-32” display. The perfect solution for Access Control.

Short summary description ProDVX 88001000.190 RFID reader USB 2.0 Black:
This short summary of the ProDVX 88001000.190 RFID reader USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX 88001000.190

Long summary description ProDVX 88001000.190 RFID reader USB 2.0 Black:
This is an auto-generated long summary of ProDVX 88001000.190 RFID reader USB 2.0 Black based on the first three specs of the first five spec groups.

ProDVX 88001000.190

Technical details
Interface *
USB 2.0
Technical details
Product color *
Black
Country Distributor
Nederland 2 distributor(s)