location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AC3821/20 air purifier 80 m² White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC3821/20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC3821/20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103829294
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:44:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips AC3821/20 user manual (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Test certificate (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AC3821/20 air purifier 80 m² White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Removes 99.97% 0.3µm particles
  • - Room size: 80m2
  • - particle CADR: 310 m3/h
  • - Humidification rate: 600ml/h
Long product name Philips AC3821/20 air purifier 80 m² White :
The short editorial description of Philips AC3821/20 air purifier 80 m² White

80 m², 310 m³/h, 4 speed, 3 modes
More>>>
Philips AC3821/20 air purifier 80 m² White:
The official marketing text of Philips AC3821/20 air purifier 80 m² White as supplied by the manufacturer

Visualize your air improvement with digital feedback. This 2-in-1 purifier and humidifier balances its two functions to perform in rooms up to 80 m2 against allergens, dry air discomfort, harmful gases, particles, bacteria & viruses.

Short summary description Philips AC3821/20 air purifier 80 m² White:
This short summary of the Philips AC3821/20 air purifier 80 m² White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AC3821/20, 310 m³/h

Long summary description Philips AC3821/20 air purifier 80 m² White:
This is an auto-generated long summary of Philips AC3821/20 air purifier 80 m² White based on the first three specs of the first five spec groups.

Philips AC3821/20. Air purify rate: 310 m³/h

Features
Air purify rate *
310 m³/h
Suitable for room area up to *
80 m²
Number of speeds *
4
Timer duration (minimum)
1 h
Timer duration (maximum)
9 h
Humidification capacity
600 ml/h
Number of modes
3
Cord length
70.9" (1.8 m)
Child lock
Yes
Motor type
DC
Clean Air Delivery Rate (CADR) (particle)
310 m³/h
Features
Country of origin
China
Design
Product color *
White
Housing material
Acrylonitrile butadiene styrene (ABS)
Built-in display *
Yes
Filtering
Filters out viruses
99.9%
Filters out PM2.5
99.97%
Filters out bacteria
99.9%
Power
AC input frequency
50 - 60 Hz
AC input voltage
220 V
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 21:01:18
Uk has collected 2 expert reviews for Philips AC3821/20 air purifier 80 m² White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Philips AC3824/00 air purifier 40 m² Black, White Philips AC3824/00 air purifier 40 m² Black, White
(show image)
AC3824/00 AC3824/00