location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AXI Crooked Emma Playhouse Brown/green - Red Slide

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AXI Check ‘AXI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Crooked
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Emma Playhouse Brown/green - Red Slide
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A030.108.00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717973930761
Category: Playhouses Check ‘AXI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AXI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:25:20
The date of the most recent change of the data-sheet in Icecat's system
AXI A030.108.00 user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AXI Crooked Emma Playhouse Brown/green - Red Slide
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unique Crooked design with a chimney on the roof, sloping door and sloping windows.
  • - Two transparent windows on the sides which can be easily opened.
  • - One window at the back with wooden shutters.
  • - One transparent window on the front and one in the door.
  • - Annex with extra window at the front that can be opened and a fixed window at the bottom at the back.
  • - Transparent windows with Plexiglas.
  • - FSC 100% Hemlock and Cypress wood from sustainably managed forests.
  • - Hemlock and Cypress wood does not splinter and are naturally resistant to weather influences such as rain and therefore resistant to wood rot.
  • - Easy installation due to the pre-assembled parts (prefab panels).
  • - Treated with a water-based stain, without chemicals.
  • - 58 cm high platform with ladder.
  • - Small slide of 118 cm.
  • - Veranda on the front.
  • - Maximum weight: 150 kg.
  • - Clearly laid out instruction manual.
  • - Suitable for children 2 years and older.
  • - 10 years warranty!
  • - Flower box not included.
  • - Dimensions
  • - Outer dimensions (LxWxH): 193 x 349 x 227 cm
  • - Inner dimensions (LxWxH): 115 x 175-205 x 100-165 cm
  • - Platform height: 58 cm
  • - Door sizes (WxH): 42-55 x 100 cm
  • - Optional accessories
  • - A030.077.00 - Anchoring set
  • - A031.006.00 - Flower box
  • - A031.007.00 - Chalkboard (Crooked)
  • - A030.039.00 - ZidZed Picnic set
  • - A030.043.00 - ZidZed XL Picnic set
Guarantee: 5 years
Long product name AXI Crooked Emma Playhouse Brown/green - Red Slide :
The short editorial description of AXI Crooked Emma Playhouse Brown/green - Red Slide

Emma Playhouse Brown/green - Red Slide, 2+ Years
More>>>
Short summary description AXI Crooked Emma Playhouse Brown/green - Red Slide:
This short summary of the AXI Crooked Emma Playhouse Brown/green - Red Slide data-sheet is auto-generated and uses the product title and the first six key specs.

AXI Crooked Emma Playhouse Brown/green - Red Slide, Playhouse on poles, 2 yr(s), 1 door(s), Slide, Wood

Long summary description AXI Crooked Emma Playhouse Brown/green - Red Slide:
This is an auto-generated long summary of AXI Crooked Emma Playhouse Brown/green - Red Slide based on the first three specs of the first five spec groups.

AXI Crooked Emma Playhouse Brown/green - Red Slide. Placement supported: Playhouse on poles, Recommended age (min): 2 yr(s), Suitable for outdoor use, Number of doors: 1 door(s), Slide, Product color: Wood