location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Oral-B PRO 2000 + Oxyjet Adult Rotating-oscillating toothbrush Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Oral-B Check ‘Oral-B’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2000 + Oxyjet
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80311065 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201196655 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Oral-B’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Oral-B: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2024 13:00:36
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Oral-B PRO 2000 + Oxyjet Adult Rotating-oscillating toothbrush Blue, White:
This short summary of the Oral-B PRO 2000 + Oxyjet Adult Rotating-oscillating toothbrush Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Oral-B PRO 2000 + Oxyjet, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, Sensitive, 40000 movements per minute, Blue, White, 8800 movements per minute

Long summary description Oral-B PRO 2000 + Oxyjet Adult Rotating-oscillating toothbrush Blue, White:
This is an auto-generated long summary of Oral-B PRO 2000 + Oxyjet Adult Rotating-oscillating toothbrush Blue, White based on the first three specs of the first five spec groups.

Oral-B PRO 2000 + Oxyjet. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 2.71 lbs (1.23 kg). Package width: 6.73" (171 mm), Package depth: 9.17" (233 mm), Package height: 9.13" (232 mm). Number of handles included: 1 pc(s), Number of brush heads included: 7 pc(s)

Features
Purpose *
Adult
Toothbrush type *
Rotating-oscillating toothbrush
Adjustable speed *
Yes
Toothbrush frequency (oscillations)
8800 movements per minute
Integrated timer *
Yes
Timer duration
2 min, 30 sec
3D effect
Yes
Number of teeth brushing modes *
2
Teeth brushing modes *
Daily care, Gum care, Sensitive
Toothbrush frequency (pulsations) *
40000 movements per minute
Pressure sensor
Yes
Product color *
Blue, White
Charging indicator
Yes
Irrigator
Yes
Mobile app support *
No
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in
Charging base
Yes
Power
Rechargeable
Yes
Weight & dimensions
Weight
2.71 lbs (1.23 kg)
Packaging data
Package width
6.73" (171 mm)
Package depth
9.17" (233 mm)
Package height
9.13" (232 mm)
Package weight
3.33 lbs (1.51 kg)
Package type
Box
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
7 pc(s)
Flosser included
No
Base station
Yes
Logistics data
Quantity per pack
1 pc(s)
Master (outer) case width
9.61" (244 mm)
Master (outer) case length
20.8" (528 mm)
Master (outer) case height
9.72" (247 mm)
Master (outer) case weight
10.6 lbs (4.81 kg)
Quantity per master (outer) case
3 pc(s)
Country Distributor
Deutschland 1 distributor(s)