location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 5050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5050
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5050-9549
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:05
The date of the most recent change of the data-sheet in Icecat's system
DELL 5050-9549 user manual (9.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 5050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 180 W
  • - Intel® Core™ i5 i5-7500 3.4 GHz
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - 500 GB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
Guarantee: 3 Years PS NBD
Long product name DELL OptiPlex 5050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black :
The short editorial description of DELL OptiPlex 5050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black

Intel Core i5-7500 (6M Cache, 3.4GHz), 8GB DDR4 2400MHz, 500GB HDD, Intel HD Graphics 630, DVD±RW, Gigabit Ethernet, Windows 10 Pro 64-bit
More>>>
DELL OptiPlex 5050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:
The official marketing text of DELL OptiPlex 5050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black as supplied by the manufacturer

Powerful productivity and expandability
Expandable tower and small form factor desktops with business-critical features companies need with the space to add additional peripherals.

A conveniently compact, innovative design.
Stay flexible: With full-power features in a smart, dual orientation design, the OptiPlex 5050 lets you maximize your work environment.Towers can be setup on or under your desk, while the small form factor can be combines with the new OptiPlex Small Form Factor All-in-One stand to create versatile, flexible solutions for any office situation.

Secure and unified: These optional cable covers reduce clutter, prevent access to the ports and cables in the back of the system and seamlessly match the OptiPlex’s elegant design, so your setup looks unified and stays protected.

Easy access: With a tool-less design and a simple removable side panel, you have easy access to key system components such as drives and memory so your system can be updated, remaining viable for years to come.

Powerful performance. Smart solutions.
Power your success: Intel® 7th Gen processors make this the fastest OptiPlex yet.

Smooth, speedy performance: Upgraded 2400MHz DDR4 is the fastest and most efficient memory available, so you can work with lags or crashes.

Connect with ease: Two display ports, native 3 display support, and HDMI with optional VGA, as well as legacy ports provide ample connection to your devices and networks.

Trusted reliability. Serious security.
Always up to date: Every OptiPlex 5050 is available with Dell Command Suite, making driver, BIOS, and firmware updates easier. These free tools allow flexible and automated BIOS or system configurations for your company, allowing you to manage your fleet easily and securely every time.

Work remotely, with confidence: Optional Intel® Systems Management allows for remote and advanced out of band management capabilities for increased productivity and lower risk.

Short summary description DELL OptiPlex 5050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:
This short summary of the DELL OptiPlex 5050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 5050, 3.4 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD±RW, Windows 10 Pro

Long summary description DELL OptiPlex 5050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:
This is an auto-generated long summary of DELL OptiPlex 5050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black based on the first three specs of the first five spec groups.

DELL OptiPlex 5050. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC