location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 100mm x 150mm Premium Glossy Photo Paper Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100mm x 150mm Premium Glossy Photo Paper
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041729BH
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:12:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson 100mm x 150mm Premium Glossy Photo Paper Gloss :
The short editorial description of Epson 100mm x 150mm Premium Glossy Photo Paper Gloss

100mm x 150mm Premium Glossy Photo Paper. Quantity per pack: 50 sheets
More>>>
Epson 100mm x 150mm Premium Glossy Photo Paper Gloss:
The official marketing text of Epson 100mm x 150mm Premium Glossy Photo Paper Gloss as supplied by the manufacturer

EPSON Premium Glossy Photo Paper 10 x15 cm (4" x 6"). This RC (Resin-Coated) based photo paper with high gloss, smooth, cockle free surface, is an exciting media for advance-level amateurs, photographers and graphic artists. This media most suitable for exact photo scenes which need to balance pictures and presentations.



Compatible Main Units:

Stylus Photo 1290

Stylus Photo 1290S

Stylus Photo 890

Stylus Photo 895

Stylus Photo 950

Stylus CX3200

Stylus Photo 915

Stylus Photo 830U

Stylus C44UX

Stylus Photo R800

PictureMate

Stylus C46

Stylus Photo 1270

Stylus Photo 870

Stylus Photo 870 Special Edition

Stylus Photo 875DC

Stylus Photo 790

Stylus Photo 810

Stylus C43

Stylus C44 - all variants

Stylus Photo 830 - all variants

Stylus Photo 900

Stylus Photo 925

Stylus Photo 935

Short summary description Epson 100mm x 150mm Premium Glossy Photo Paper Gloss:
This short summary of the Epson 100mm x 150mm Premium Glossy Photo Paper Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 100mm x 150mm Premium Glossy Photo Paper, Gloss, 255 g/m², 7.69 oz (218 g), 6.42 x 4.53 x 0.591" (163 x 115 x 15 mm), 10 x15 cm (4" x 6")

Long summary description Epson 100mm x 150mm Premium Glossy Photo Paper Gloss:
This is an auto-generated long summary of Epson 100mm x 150mm Premium Glossy Photo Paper Gloss based on the first three specs of the first five spec groups.

Epson 100mm x 150mm Premium Glossy Photo Paper. Finish type: Gloss, Media weight: 255 g/m². Weight: 7.69 oz (218 g). Dimensions (WxDxH): 6.42 x 4.53 x 0.591" (163 x 115 x 15 mm), Media size (1 slide): 10 x15 cm (4" x 6")

Features
Finish type *
Gloss
Media weight *
255 g/m²
Weight & dimensions
Weight
7.69 oz (218 g)
Other features
Dimensions (WxDxH)
6.42 x 4.53 x 0.591" (163 x 115 x 15 mm)
Media size (1 slide)
10 x15 cm (4" x 6")
Country Distributor
United Kingdom 1 distributor(s)