Logitech logo

Logitech diNovo Edge, FR keyboard Bluetooth Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167825
Info modified on:
24 Apr 2019, 14:15:20
End of life date:
31 Mar 2019
Guarantee:
3-year limited warranty
Long product name Logitech diNovo Edge, FR keyboard Bluetooth Black:

diNovo Edge Desktop, FR, USB

Logitech diNovo Edge, FR keyboard Bluetooth Black:

The world's most advanced keyboard.

An ideal partner for any high-end computer, the ultra-slim Logitech® diNovo Edge™ delivers the ultimate in feel and response. The revolutionary TouchDisc™ with hyper-speed scrolling and pixel-perfect control makes trackpads obsolete. A slim recharging base doubles as a keyboard stand. Work longer thanks to the longer-lasting Li-Ion batteries, and more securely via Bluetooth® wireless technology. Combine it with the world's most advanced mouse, the Logitech MX™ Revolution, for a premium desktop experience!

PerfectStroke™ key system
A precision micro-scissors mechanism distributes typing force evenly across key surfaces, making every stroke natural and fluid.

Stylishly sleek
Laser-cut from a single piece of Plexiglass and set in a brushed aluminum frame, the diNovo Edge makes a bold statement. Only 11 mm thick!

Elegant charging base
Put your keyboard on display while charging via the slim base/stand. Advanced Li-ion batteries recharge faster and last longer.

TouchDisc™ scrolling
A new type of touchpad, the TouchDisc™ unifies scrolling, selection, and cursor control. Scroll at hyperspeed with a touch of your finger.

Backlit stealth controls
Hidden hot keys light up at a touch, and fade into the background when not in use. The touch-sensitive volume slider gives you precise, fingertip audio control.

Bluetooth® wireless technology
Bluetooth® wireless technology ensures seamless, secure operation from up to 30 feet.

Short summary description Logitech diNovo Edge, FR keyboard Bluetooth Black:

Logitech diNovo Edge, FR, Wireless, Bluetooth, Black

Long summary description Logitech diNovo Edge, FR keyboard Bluetooth Black:

Logitech diNovo Edge, FR. Connectivity technology: Wireless, Device interface: Bluetooth. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.