location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech diNovo Edge, BE keyboard Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
diNovo Edge, BE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967685-0123
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:14:58
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Guarantee: 3-year limited warranty
Long product name Logitech diNovo Edge, BE keyboard Bluetooth Black :
The short editorial description of Logitech diNovo Edge, BE keyboard Bluetooth Black

diNovo Edge Desktop, BE, USB
More>>>
Logitech diNovo Edge, BE keyboard Bluetooth Black:
The official marketing text of Logitech diNovo Edge, BE keyboard Bluetooth Black as supplied by the manufacturer

The world's most advanced keyboard.

An ideal partner for any high-end computer, the ultra-slim Logitech® diNovo Edge™ delivers the ultimate in feel and response. The revolutionary TouchDisc™ with hyper-speed scrolling and pixel-perfect control makes trackpads obsolete. A slim recharging base doubles as a keyboard stand. Work longer thanks to the longer-lasting Li-Ion batteries, and more securely via Bluetooth® wireless technology. Combine it with the world's most advanced mouse, the Logitech MX™ Revolution, for a premium desktop experience!

PerfectStroke™ key system
A precision micro-scissors mechanism distributes typing force evenly across key surfaces, making every stroke natural and fluid.

Stylishly sleek
Laser-cut from a single piece of Plexiglass and set in a brushed aluminum frame, the diNovo Edge makes a bold statement. Only 11 mm thick!

Elegant charging base
Put your keyboard on display while charging via the slim base/stand. Advanced Li-ion batteries recharge faster and last longer.

TouchDisc™ scrolling
A new type of touchpad, the TouchDisc™ unifies scrolling, selection, and cursor control. Scroll at hyperspeed with a touch of your finger.

Backlit stealth controls
Hidden hot keys light up at a touch, and fade into the background when not in use. The touch-sensitive volume slider gives you precise, fingertip audio control.

Bluetooth® wireless technology
Bluetooth® wireless technology ensures seamless, secure operation from up to 30 feet.

Short summary description Logitech diNovo Edge, BE keyboard Bluetooth Black:
This short summary of the Logitech diNovo Edge, BE keyboard Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech diNovo Edge, BE, Wireless, Bluetooth, Black

Long summary description Logitech diNovo Edge, BE keyboard Bluetooth Black:
This is an auto-generated long summary of Logitech diNovo Edge, BE keyboard Bluetooth Black based on the first three specs of the first five spec groups.

Logitech diNovo Edge, BE. Connectivity technology: Wireless, Device interface: Bluetooth. Product color: Black

Keyboard
Connectivity technology *
Wireless
Device interface *
Bluetooth
Bluetooth version
2.0+EDR
Design
Product color *
Black
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
950 mAh
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Weight & dimensions
Keyboard dimensions (WxDxH)
16.1 x 8.27 x 0.433" (410 x 210 x 11 mm)
Keyboard weight
33.2 oz (940 g)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 20:44:22
Uk has collected 55 expert reviews for Logitech diNovo Edge, BE keyboard Bluetooth Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
digitalversus.com
Updated:
2011-08-14 20:44:21
At long last, Logitech has corrected the interference problems that have bugged the last two generations of its diNovo keyboards. Our last few tests left us feeling like Logitech wasnt listening. Youd have thought that giving the appalling score of...
Good Stylish design, Builtin mouse features on the small touchpad, Works at distances of up to 20 metres, Typing is pleasant and quiet, Bluetooth dongle included, but many PCs already come equipped...
Bad Supplied Bluetooth dongle only works with this keyboard, No numeric keypad, Touchpad in an awkward position, The docking station should be redesigned to allow typing to continue while the keyboard is charging...
80%
alphr.com
Updated:
2011-08-14 20:44:22
Youll need particularly deep pockets to be able to spend more than £100 on a keyboard, but the latest diNovo from Logitech certainly packs in the features. It has a host of multimedia buttons, which light up and become accessible when you hold down...
50%
itreviews.com
Updated:
2011-08-14 20:44:22
a keyboard so stylish it almost hurts: Logitech has been a mainstay in the peripherals market for a long time now, proving that devices such as keyboards and mice can be both attractive and useful for the everyday computer user. In the DiNovo...
0%
shinyshiny.tv
Updated:
2011-08-14 20:44:22
If youve been wondering what to do to pimp your computer, Logitech might just have the answer for you. This is the DiNovo Edge keyboard, and thanks to some wizard new video thang weve got i.e. someone who knows what theyre doing, we can show you all...
0%
overclockersclub.com
Updated:
2011-11-05 13:15:20
Small, wireless, and packed with a plethora of useful features. These are some of the more common traits in the keyboard that most people desire. For me, it has been an ongoing search for the perfect keyboard, but I still havent found the keyboard of...
Good Wireless, Rechargeable, Full Charge Lasts for 60 Days, TouchDisc Integrated Mouse, Media Center Keys...
Bad No Number Pad...
Bottom line This keyboard really blew me away. It weighs practically nothing and takes up hardly any desk space. Being wireless definitely cleans the desk up quite a bit as well. This keyboard was easy to install and took almost no time to configure to my needs...
0%
goodgearguide.com.au
Updated:
2011-11-05 13:15:27
The diNovo Edge is an excellent keyboard overall, but its hefty asking price isnt justified. If youre prepared to pay for style, then you wont be disappointed.
Good Nice design, comfortable, looks fantastic, touchpad, touch-sensitive volume control, illuminated controls...
Bad Price, no Caps Lock light, hidden controls cant stay illuminated The Final Word The diNovo Edge is an excellent keyboard overall, but its hefty asking price isnt justified. If youre prepared to pay for style, then you wont be disappointed.
Bottom line The diNovo Edge is an excellent keyboard overall, but its hefty asking price isnt justified. If youre prepared to pay for style, then you wont be disappointed.
70%
ozhardware.com.au
Updated:
2011-11-05 13:15:27
Along with Microsoft, Logitech have been the market leader in keyboard design and innovation. Today we’re taking a look at the Logitech diNovo Edge Bluetooth Keyboard, and see if it is really worth its high asking price. With a RRP price of AU$349.00...
0%
stuff.tv
Updated:
2014-06-18 13:56:25
About as far as its possible to get from the coffee-stained office keyboard without going voice-controlled, the diNovo Edge looks like something robbed from the deck of the Enterprise. Moulded from a single chunk of gloss black plastic and trimmed wit...
Good Sharp looks. Rechargeable. Built-in touchpad...
Bad High price. No Mac support. Bad for left-handers...
Bottom line Slinky design, and a spec that can handle all of your home entertainment needs...
100%
aphnetworks.com
Updated:
2014-11-06 21:27:23
Nowadays, fortunately for the computer user -- its not just about function anymore. Prior to the popularity of computers as a home entertainment device, design is almost completely irrelevant. Beige cases, beige monitors, beige keyboards with grey key...
76%
gamerwok.com
Updated:
2011-08-14 20:44:21
Home theater PC’s are becoming a common place in living rooms today. Aside from picking the components that balance the need for power and the limited tolerance for noise, most users run into the problem of how to control the complete system. There a...
Good Great keyboard response, Exceptional looks and design, Bluetooth range is perfect for larger rooms...
Bad Individual keys are not backlit, Scrolling is not always responsive, Appears to be discontinued by Logitech...
89%
laaudiofile.com
Updated:
2011-08-14 20:44:21
The Logitech® diNovo Edge™ Wireless Keyboard is an excellent design that proved to be a great addition to our HTPC in our media room. The style and build quality certainly justifies the high price associated with this model. Sure, it would be possible...
0%
Digitaltrends.com
Updated:
2011-08-14 20:44:21
Video Review: The Logitech diNovo Edge keyboard is something youve never seen before; Its thin and light, has backlit "stealth" controls, a touch sensitive volume slider, a TouchDisc and is wireless using Bluetooth!Not only that, but it ha...
0%
urban75.org
Updated:
2011-08-14 20:44:21
Its pretty hard to justify £100 for a keyboard - after all, a £10 wired job can do just about everything this can - so it seems pointless basing our conclusion on a value for money basis, even if the solid charging base and bundled Bluetooth adapter g...
0%
gadgetell.com
Updated:
2011-08-14 20:44:21
Two months ago, I would have told you keyboards really don’t matter that much. That was before I stared using the diNovo EdgeKeyboard from Logitech. Now, I am firm believer in dropping some serious money for a decent finger tapping inputting d...
85%
stuff.tv
Updated:
2011-08-14 20:44:21
About as far as its possible to get from the coffee-stained office keyboard without going voice-controlled, the diNovo Edge looks like something robbed from the deck of the Enterprise. Moulded from a single chunk of gloss black plastic and trimmed wit...
Good Sharp looks. Rechargeable. Built-in touchpad...
Bad High price. No Mac support. Bad for left-handers...
Bottom line Slinky design, and a spec that can handle all of your home entertainment needs...
100%
futurelooks.com
Updated:
2011-08-14 20:44:21
Logitech is being pretty darn boastful with one of their latest creations, calling the diNovo Edge the "worlds most advanced keyboard." After giving this Bluetooth keyboard a whirl for a few days, Im almost inclined to agree. The ultra-slim keyboard...
Good Extremely attractive, Exceptional build quality, Orange stealth controls, Bluetooth 2.0+EDR offers great range, Touch sensitive controls are cool, Three Years of Warranty...
Bad TouchDisc is too small for everyday use, No numeric keypad, Strange orange backside...
Bottom line I dont know if the Logitech diNovo Edge Bluetooth Keyboard really lives up to its "worlds most advanced keyboard" billing, but Id say that its pretty darn excellent. The slim profile is extremely attractive, as are the orange stealth controls and...
90%
gadgetnutz.com
Updated:
2011-08-14 20:44:21
Logitech has made a name with their diNovo line by not only being one of the most expensive keyboards around but also the most feature packed and well-designed. So when it was time for Logitech to release the successor to the diNovo Media Desktop Laser...
0%
Thetechlounge.com
Updated:
2011-08-14 20:44:21
There is no "Entry-level" diNovo. Logitech tells us that the Edge is "The worlds most advanced keyboard". What makes a keyboard advanced? Not magic. That would be cool, but I think thats more of an anachronism. Solid construction? IBM has been substi...
Good Uncut, pure, raw sexiness, Fantastic keys, Neat scrollbar system, Good battery life, Sturdy, Oh my god, did you look at the photos?...
Bad Softwares not great, Caps Lock beep doesnt shut off, Touchpad and corresponding buttons are small, Stiff buttons, No menu key, TWO HUNDRED UNITED STATES DOLLARS ($200 USD)...
Bottom line The function of the keyboard is undoubtedly great. Its one of the best keyboards Ive ever handled. But this thing is more than just a keyboard, and thats where it misses the mark.SetPoint is a decidedly half-hearted attempt at good software; it does...
0%
thinkcomputers.org
Updated:
2011-08-14 20:44:21
When you make a statement saying you have the "Worlds most advanced keyboard", you better be able to back it up. When Logitech said they had the worlds most advanced mouse in the MX Revolution they were able to back it up. The diNovo Edge features Bl...
Good Stylish Looks, Very thin!, Cool illumination, Touchsensitive volume controls, Comfortable to type on, Can be used as keyboard and mouse, Customizable function keys, Rechargeable...
Bad Webpage scroll function does not work that well on the TouchDisc...
Bottom line When you think that the keyboard cannot be reinvented Logitech does it! The diNovo Edge is simply amazing. It bring elegance onto your desktop with its sleek and slim style. It is thinner than a penny! Also the aluminum wrist rest and glossy finish re...
100%
hardwarecentral.com
Updated:
2011-08-14 20:44:21
So you have a quad-core PC, a private jet, and both a Viper and a Veyron in your driveway? Sorry -- youre just another schlub if you dont have Logitechs jaw-dropping, eye-popping, modern-sculpture keyboard. We clean and polish our desk and wash our...
73%
insidehw.com
Updated:
2011-08-14 20:44:21
Like its name gives us a hint, this keyboard is really a blade, and not only in one sense of the word. It is only 11mm thin, its shape is narrowing on the end, and according to its visual identity it is a genuine blade of Logitech offer. Additional con...
0%
tech2.com
Updated:
2011-08-14 20:44:22
Logitech recently updated its Media Center peripheral series and introduced the “diNovo Edge” a keyboard with an integrated trackpad. The company has gone on record to say that it is the world’s best keyboard… Does it live up to t...
0%
ocia.net
Updated:
2011-08-14 20:44:22
Logitech was founded in 1981 and first caught notice with their work involving computer mice. I personally first heard the name Logitech several years ago when, as you guessed it, I was in the market for a new mouse. Since that time, Logitech has expan...
Bottom line I have been using the diNovo Edge keyboard on my test system for about two weeks and for the most part, everything works as-advertised. There is little doubt in my mind that this is a very sleek, sexy and attractive keyboard. Measuring just over half...
0%
Overclockersonline.net
Updated:
2011-08-14 20:44:22
MSRP $199.99 USD ($164.99 @ Newegg) A little over one year ago I reviewed the Logitech diNovo Media Desktop Laser and this was touted to be one of the most advanced desktop configurations available. The diNovo design utilized sharp angles and a slim profi...
Good Rechargeable batteries, Incredibly quiet keystrokes with just the right pressure and pushdepth, Sleek and sexy...
Bad Cant disable touch sensitive features, Pricy...
Bottom line As I furiously type away at my keyboard, I know this review is now coming to a close. Over the past several weeks I typed and typed until my fingers couldnt type any more. I switched between a few different models and I just kept coming back to the di...
0%
bluetomorrow.com
Updated:
2011-08-14 20:44:22
Logitech diNovo Edge Bluetooth Keyboard The diNovo Edge, Logitech’s sleekest, most-advanced Bluetooth cordless keyboard, is at the forefront of cutting edge wireless keyboards with stunning design and functionality. Equipped with the most advanced f...
0%
trustedreviews.com
Updated:
2011-08-14 20:44:22
If you've read my previous review of Logitech's MX Revolution mouse , you'd know the company has a knack for creating good looking and innovative peripherals . While it's been doing it for years, recently Logitech has been excelling itself and the wirele...
Bottom line There's a great deal to love about his keyboard: it's good looking, has loads of media functionality and is great for general use. The only real concern is the price which, even at the discounted £105, is still a steep for a keyboard. As a living room sol...
80%
v3.co.uk
Updated:
2011-08-14 20:44:22
Logitech?s new keyboard, touted as ?world?s most advanced?...
80%
jivemagazine.com
Updated:
2011-08-14 20:44:22
Is the diNovo Edge keyboard from Logitech a work of art or a keyboard? The answer is in the eye of the beholder or in this case in the eye of reviewer. Read on to hear our final verdict on this new wave, high tech wireless Bluetooth keyboard.The diNovo...
80%
Computerpoweruser.com
Updated:
2011-08-14 20:44:22
diNovo Edge $199.99 Logitech www.logitech.com CPU Rating: 4.5 Specs: Bluetooth; charging base; TouchDisc touchpad; volume and media controls Logitech recognizes that hardcore gamers’ functionality preferences differ from other home users. So even th...
90%
about.com/compute
Updated:
2011-08-14 20:44:22
Features of the Logitech diNovo Edge KeyboardLogitech went all out with the Edge giving it a laundry list of features. The first thing you notice about the Logitech diNovo Edge Keyboard when you remove it from the box is the high gloss black Plexiglass...
100%
Techloop.net
Updated:
2011-08-14 20:44:22
The Logitech diNovo Edge is member of the Advanced Peripherals product line over at Logitech. Can this keyboard’s features justify its $199.99 price tag.The Logitech diNovo Edge is what Logitechs calling “The world’s most advanced keyboa...
98%
techgage.com
Updated:
2011-08-14 20:44:22
2007 is right around the corner and looking back at 2006, Logitech had quite an eventful year. Besides the fact that they celebrated their 25th birthday this past October, they unveiled a "revolutionary" new mouse and other impressive peripherals. The...
Bottom line Thanks to the fact that the keyboard is pre-charged, its good to go straight out of the box. Its a matter of plugging in the Bluetooth adapter to an available USB port and waiting a minute for it to detect and install. SetPoint, as always, is requir...
90%
connectreviews.com
Updated:
2011-08-14 20:44:22
Have a home media center hooked up to a nice, big screen TV or are you looking for a wireless keyboard to get rid of those ugly wires this holiday season? Time to check out the Logitech DiNovo Edge wireless keyboard. In a sleek, piano black finish, wit...
80%
i4u.com
Updated:
2011-08-14 20:44:22
If you are in the market for a new keyboard that has something different from the typical keyboard masses out there, Logitech has your number with the diNovo Edge keyboard. Fantastic looks and great features make the diNovo Edge keyboard a star on pape...
Good Thin profile, Great typing feel, Fantastic wireless range, Fast recharge time...
Bad Expensive for a keyboard alone...
Bottom line Overall, it has been a long time since I have been so impressed with a keyboard, let alone a wireless keyboard. Logitech gave the diNovo Edge the best of everything, best typing feel, best battery life, best recharge speed, and the best range. Simply...
95%
extremetech.com
Updated:
2011-08-14 20:44:22
But will the diNovo Edge be a hands-down winner in this crowded keyboard market? It certainly packs some punch. It is capable, includes a charging deck (no more fussing with AA batteries) that can keep the keyboard juiced for two months on a single ch...
Good Slim and sexy; wireless; TouchDisc eliminates a mouse; Bluetooth; SetPoint software; comfortable keys; comes with charging base.
Bad The price; no number pad.
Bottom line This is by far one of the best high-end keyboards we’ve tested, but unfortunately that comes with a high-end price, even for high-end. Still, it makes for a great living room keyboard without the eyesore...
80%
modders-inc.com
Updated:
2011-08-14 20:44:22
Logitech introduces the diNovo Edge ultra slim Bluetooth keyboard. This thin rechargeable keyboard is not only functional but highly stylish. The gloss black and brushed silver finish with back lit controls add a high end feel. Bluetooth technol...
Good Stylish, Ideal HTPC Keyboard, Touchdisc curser control, Bluetooth wireless, Charging base...
Bad High Price.
Bottom line The Logitech diNovo Edge is truly a capable and stylish keyboard. Not simply designed with function in mind but like most hardware these days it is marketed towards a specific sector of the hardware market. Where the G15 and G11 keyboards were mar...
90%
Brand Image Article code product Stock Price from
Logitech diNovo Edge rechargable USB (DE) keyboard RF Wireless Logitech diNovo Edge rechargable USB (DE) keyboard RF Wireless
(show image)
967685-0102 diNovo Edge rechargable USB (DE) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)