HP logo

HP EliteBook Folio G1 + USB-C Universal Dock Intel® Core™ m7 m7-6Y75 Laptop 12.5" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93966
Info modified on:
14 Mar 2024, 19:48:19
Long product name HP EliteBook Folio G1 + USB-C Universal Dock Intel® Core™ m7 m7-6Y75 Laptop 12.5" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver:

Intel Core m7-6Y75 (1.2GHz, 4MB), 12.5" FHD UWVA ultra slim LED touch (1920 x 1080), 8GB (1 x 8GB) DDR4 SDRAM, 512GB M.2 SATA TLC SSD, Intel HD Graphics 515, 802.11a/b/g/n/ac, Bluetooth 4.2, webcam, Windows 10 Pro 64 + USB-C Universal Dock (1MK33AA)

HP EliteBook Folio G1 + USB-C Universal Dock Intel® Core™ m7 m7-6Y75 Laptop 12.5" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver:

Exquisite craftsmanship and exceptional performance are united in the HP EliteBook Folio. With hand-selected materials and premium features optimized for collaboration, it’s the choice for those who value a flawless experience.

Elevating durable design
Cutting-edge design, innovative engineering, and refined materials come together in the sophisticated and durable HP EliteBook Folio. Confidently take on the workday with this elegant PC that passed MIL-STD 810G testing.

Premium collaboration
Engage teams, clients, and vendors with the crystal-clear audio by Bang & Olufsen and the high-performance HP Premium Collaboration Keyboard that allows you to launch calls and video chats at the touch of a button on the HP EliteBook Folio.

Invest in security
New security threats drive the need for new protections. HP Sure Start with Dynamic Protection and security features in Windows 10 Pro1 help secure access to your business.

Short summary description HP EliteBook Folio G1 + USB-C Universal Dock Intel® Core™ m7 m7-6Y75 Laptop 12.5" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver:

HP EliteBook Folio G1 + USB-C Universal Dock, Intel® Core™ m7, 1.2 GHz, 12.5", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description HP EliteBook Folio G1 + USB-C Universal Dock Intel® Core™ m7 m7-6Y75 Laptop 12.5" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver:

HP EliteBook Folio G1 + USB-C Universal Dock. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m7, Processor model: m7-6Y75, Processor frequency: 1.2 GHz. Display diagonal: 12.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Silver

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.