location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS MG248QR computer monitor 24" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG248QR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90LM02D3-B013B0
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2024 22:51:35
The date of the most recent change of the data-sheet in Icecat's system
ASUS 90LM02D3-B013B0 user manual (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS MG248QR computer monitor 24" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24-inch Full HD gaming monitor with an ultra-fast 1ms response time, incredible 144Hz refresh rate and Adaptive-Sync (Free-Sync) technology for super-smooth gameplay
  • - ASUS-exclusive GamePlus and DisplayWidget, an intuitive software utility that lets users tweak settings or display properties provide tactical assistance on your command
  • - VESA wall-mountable to save on desktop space plus ergonomically-designed stands with full tilt, swivel, pivot, and height adjustment
  • - TUV Rheinland Certification for Flicker-free and Low Blue Light technology to ensure a comfortable viewing experience
Long product name ASUS MG248QR computer monitor 24" 1920 x 1080 pixels Full HD LED Black :
The short editorial description of ASUS MG248QR computer monitor 24" 1920 x 1080 pixels Full HD LED Black

24", TN Full HD 1920 x 1080, 170°(H)/160°(V), 350 cd/㎡, HDMI, DisplayPort, DVI-D, black
More>>>
ASUS MG248QR computer monitor 24" 1920 x 1080 pixels Full HD LED Black:
The official marketing text of ASUS MG248QR computer monitor 24" 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

Designed for intense, fast-paced games , ASUS MG248QR is a 24” Full HD gaming display with an ultra-fast 1ms response time and blazing 144Hz refresh rate to give you super-smooth gameplay. Gamer-centric features like ASUS GamePlus enhances your in-game experience, while DisplayWidget gives you easy access to various display setting.

Lightning-fast 1ms response time with
Extreme Low Motion Blur

ASUS MG248QR is the fastest in its class, boasting a 1ms response time to eliminate smearing and motion blur. This lets you react instantly to what you see onscreen, especially in fast paced games – allowing you to take corners like a pro race car driver, or get that headshot like a seasoned pro.
There's also the ASUS Extreme Low Motion Blur Technology to make objects in motion look sharper, so gameplay is more fluid and responsive.

Incredible 144Hz refresh rate
With an astonishing 144Hz refresh rate, fast-moving visuals pose no problem for MG248QR. There's no frustrating lag or motion blur, so you get the upper hand in first person shooters, racers, real-time strategy and sports titles.

Adaptive-Sync technology for smooth gameplay
MG248QR features Adaptive-Sync (Free-Sync) technology – it eliminates screen tearing and choppy frame rates to give you seamless visuals and smooth gameplay.

ASUS-exclusive GamePlus technology
ASUS MG248QR features the ASUS-exclusive GamePlus hotkey to give you in-game enhancements that help you get more out of your game.
A crosshair overlay provides four different crosshair options, so you can select the one that best suits the shooter you're currently playing.

ASUS-exclusive DisplayWidget software
The exclusive ASUS DisplayWidget is intuitive software utility that lets users tweak settings or display properties of ASUS GameVisual, App SyncTM, and Ultra-Low Blue Light technologies. Although every adjustment can be done via the OSD and the navigational joystick and buttons, it's easier via DisplayWidget. It makes accessing and using these various settings faster and easier.

Short summary description ASUS MG248QR computer monitor 24" 1920 x 1080 pixels Full HD LED Black:
This short summary of the ASUS MG248QR computer monitor 24" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS MG248QR, 24", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description ASUS MG248QR computer monitor 24" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of ASUS MG248QR computer monitor 24" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

ASUS MG248QR. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
1 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (dynamic)
100000000:1
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.0109 x 0.0109" (0.277 x 0.277 mm)
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Market positioning *
Gaming
Product color *
Black
Certification
BSMI, CB, CCC, CEL level , C-Tick, ErP, FCC, J-MOSS, KCC, PSB, PSE, TCO6.0, UkrSEPRO, UL/cUL, VCCI, WEEE, WHQL (Windows 10, Windows 8.1, Windows 7), MEPS, RCM, TUV Flicker-free , eStandby, TUV Low Blue Light, CU(EAC)
Ports & interfaces
Built-in USB hub *
No
DVI port
Yes
DVI-D ports quantity
1
Ports & interfaces
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-90 - 90°
Tilt adjustment
Yes
Tilt angle range
-5 - 33°
Power
Power consumption (typical) *
65 W
Power consumption (off)
0.5 W
Power consumption (PowerSave)
0.5 W
Weight & dimensions
Width (with stand)
22.1" (561 mm)
Depth (with stand)
8.31" (211 mm)
Height (with stand)
19.3" (489 mm)
Width (without stand)
22.1" (561 mm)
Depth (without stand)
1.99" (50.5 mm)
Height (without stand)
13" (329.1 mm)
Weight (without stand)
11.5 lbs (5.2 kg)
Packaging data
Package width
26.1" (664 mm)
Package depth
8.7" (221 mm)
Package height
16.3" (415 mm)
Package weight
17 lbs (7.7 kg)
Thin Client
Thin client installed
No
Other features
TV tuner integrated
No
No flickering
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 10:43:06
Uk has collected 5 expert reviews for ASUS MG248QR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
monitornerds.com
Updated:
2019-12-01 10:43:05
on AmazonThe Asus MG248QR represents the next evolution of the MG248Q which won our editor's choice a few years ago for its excellent gaming performance. This model offers a popular format, but it's now facing various competitors, including some from...
Bottom line The Asus MG248QR is a well-designed and responsive gaming monitor that is fantastic for fast-paced play. We've always loved the brand's older gaming monitor design for its simplicity and functionality, along with the fantastic build quality. It's also a g...
0%