Fujitsu logo

Fujitsu LIFEBOOK UH75/B3 Intel® Core™ i5 i5-8250U Laptop 13.3" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20420
Info modified on:
26 Jan 2022, 16:45:07
Long product name Fujitsu LIFEBOOK UH75/B3 Intel® Core™ i5 i5-8250U Laptop 13.3" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Intel Core i5-8250U, 13.3" FHD, 4GB DDR4, 128GB SSD, 802.11a/b/g/n/ac, Bluetooth 4.1, Windows 10 Home 64-bit

Short summary description Fujitsu LIFEBOOK UH75/B3 Intel® Core™ i5 i5-8250U Laptop 13.3" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Fujitsu LIFEBOOK UH75/B3, Intel® Core™ i5, 1.6 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK UH75/B3 Intel® Core™ i5 i5-8250U Laptop 13.3" Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Fujitsu LIFEBOOK UH75/B3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.