ATEN logo

ATEN KA7170 KVM cable Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167728
Info modified on:
16 Jan 2024, 10:47:05
End of life date:
01 Aug 2021
Bullet Points ATEN KA7170 KVM cable Black:
  • - Auto Signal Compensation (ASC), no DIP switch setting needed for the different distances
  • - Keyboard and mouse emulation - keeps your server functioning smoothly when it is disconnected from the switch's KVM port or relocated to different KVM port
  • - Lifetime firmware upgrades
  • - Superior video quality - supports resolution up to 1920 x 1200 (Reduced blanking)*
  • - Built in ASIC for greater reliability and compatibility
  • - Hot Pluggable - add or remove computers without having to power down the switch
  • - Compact size
  • - * This maximum resolution may vary depending on the transmission distance. For more details, please refer to the product pages of the connected KVM switches.
Long product name ATEN KA7170 KVM cable Black:

USB VGA KVM Adapter with Composite Video Support

ATEN KA7170 KVM cable Black:

The KA7170 USB KVM Adapter Cable connects the KVM switch to the video and USB ports of the target computer. With its small form factor and light weight design, it represents the next generation of USB KVM Adapter Cables - offering superior signal compensation and delay skew techniques for greatly enhanced video quality.

Short summary description ATEN KA7170 KVM cable Black:

ATEN KA7170, VGA, Black, RJ-45, Male/Female, Plastic, 3.53 oz (100 g)

Long summary description ATEN KA7170 KVM cable Black:

ATEN KA7170. Video port type: VGA, Product color: Black, Connector 1: RJ-45. Weight: 3.53 oz (100 g). Dimensions (WxDxH): 1.69 x 3.54 x 0.906" (43 x 90 x 23 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.