location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP 4210N 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SP 4210N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406366
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Aficio SP 4210N 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 1200 DPI
  • - A4 36 ppm
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB 466 MHz
Long product name Ricoh Aficio SP 4210N 600 x 1200 DPI A4 :
The short editorial description of Ricoh Aficio SP 4210N 600 x 1200 DPI A4

Aficio SP 4210N - 36 ppm, 19s, 220 - 240 V, 50/60 Hz, 970 W, 466 MHz, Ethernet 10 base-T/100 base-TX, USB 2.0, USB Host I/F
More>>>
Ricoh Aficio SP 4210N 600 x 1200 DPI A4:
The official marketing text of Ricoh Aficio SP 4210N 600 x 1200 DPI A4 as supplied by the manufacturer

High quality, reliable service, network capability and impressive print speed: these characteristics define the Aficio™SP 4210N. This monochrome desktop printer produces your documents in no time. Better still: it does so with admirable cost-efficiency. Small companies and workgroups at larger companies will find in the SP 4210N a fast and dependable office helper.
- 36 pages per minute.
- Easy paper handling.
- Low Total Cost of Ownership.
- Excellent reliability.
- Standard network connectivity.

HIGH PRODUCTIVITY
With a continuous print speed of 36 ppm, the SP 4210N manages your print jobs in the blink of
an eye. Its warm-up time is remarkably low at less than 19 seconds; the fi rst print is out in 6.9 seconds. This fast service is due to the device’s high-performance controller with 466 MHz CPU.

FLEXIBLE PAPER HANDLING
The SP 4210N handles a variety of paper types to fulfi l your printing needs. Stock of up to 130 g/m² is accepted from the device’s every tray. The bypass tray can handle thick paper of up to 162 g/m², and even transparencies. A unique envelope mode guarantees that envelopes are printed swiftly and without wrinkles.

DEPENDABILITY
You can rest assured: the SP 4210N is bound to be at your service when you need it. Its straight paper path reduces the risk of paper jams to a minimum. With an impressive duty cycle of 150,000 prints per month, the device is sturdy and reliable.

EASY TO USE
Ricoh always has your comfort in mind. Straightforward controller settings and customised paper
settings make the SP 4210N supremely user-friendly in operation. The printer’s maintenance is
facilitated by e-mails that alert you when action is required. Its LCD operation panel shows the device status at all times.

ECOLOGICAL DESIGN
The SP 4210N has been designed to boost the cost-effi ciency of your print workfl ow while respecting the environment. Its short warm-up time results in frequent use of the energy saver mode – the device then consumes as little as 4.5 W. Combine this low energy cost with a paper-saving duplex capability.

Short summary description Ricoh Aficio SP 4210N 600 x 1200 DPI A4:
This short summary of the Ricoh Aficio SP 4210N 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP 4210N, Laser, 600 x 1200 DPI, A4, 36 ppm, Network ready

Long summary description Ricoh Aficio SP 4210N 600 x 1200 DPI A4:
This is an auto-generated long summary of Ricoh Aficio SP 4210N 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio SP 4210N. Print technology: Laser. Maximum duty cycle: 150000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 36 ppm. Network ready

Printing
Color *
No
Print technology *
Laser
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
36 ppm
Warm-up time
19 s
Time to first page (black, normal)
6.9 s
Features
Maximum duty cycle *
150000 pages per month
Number of printer fonts
45
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Maximum input capacity
1600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Media weight (tray 1)
60 - 130 g/m²
Network
Network ready
Yes
Network
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, SMB, AppleTalk
Performance
Internal memory *
256 MB
Maximum internal memory
512 MB
Processor frequency
466 MHz
Power
Power consumption (printing) *
990 W
Power consumption (PowerSave)
10 W
Weight & dimensions
Weight
34.2 lbs (15.5 kg)
Dimensions (WxDxH)
15.3 x 17.7 x 13.6" (388 x 450 x 345 mm)
Packaging content
Bundled software
DeskTopBinder Lite SmartDeviceMonitor Web SmartDeviceMonitor Web Image Monitor Printer utility Font Manager 2000
Other features
Mac compatibility
Yes
Power requirements
220 - 240 V, 50/60 Hz
Networking features
10 base-T/100 base-TX
Compatible operating systems
Windows 2000/XP/Server 2003/Server 2003R2/Server 2008/Vista Mac8.6 - 9.2.X Macintosh X v10.1 +
Emulations
PCL5e, PCL6, RPCS, PostScript 3/PDF
Fonts included
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:46:30
Uk has collected 4 expert reviews for Ricoh Aficio SP 4210N 600 x 1200 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 02:46:30
Product Code: 965878 Ricohs Aficio SP 4210N monochrome laser printer is a decent performer with a somewhat high price. The Xerox Phaser 3600/N, which carries the same sticker price, is better designed and easier to use, but the Aficio lasers extra-...
Bottom line The Ricoh Aficio SP 4210N could do with a price cut, but it deserves consideration. Its built for high-volume use and backs that up with super-cheap toner. For some busy offices, that combination could be enough. Melissa Riofrio Buy it now: click her...
80%
goodgearguide.com.au
Updated:
2011-11-05 18:15:59
Ricohs Aficio SP 4210N monochrome laser printer is a decent performer with a somewhat high price ($1559). The Xerox Phaser 3600/N, which carries the same sticker price, is better designed and easier to use, but the Aficio lasers extra-cheap toner could make it a better buy for high-volume offices. The Aficio SP 4210N ships with a 6000-page starter cartridge. A 15,000-page replacement cartridge costs $339, or 2.3 cents per page — far less than the consumables costs of the competing HP LaserJet...
Good Very fast graphics speed, low-cost toner...
Bad High upfront cost, graphics output is often grainy...
Bottom line The Ricoh Aficio SP 4210N may lack the pricing or panache to rank higher on our chart, but it deserves consideration. It’s built for high-volume use and backs that up with supercheap toner. For some busy offices, that combination could be enough...
75%
techworld.com
Updated:
2011-10-04 02:46:30
Ricoh's Aficio SP 4210N monochrome laser printer is a decent performer with a somewhat high price. The Xerox Phaser 3600/N, which carries the same sticker price, is better designed and easier to use, but the Aficio laser's extra-cheap toner could make...
Bottom line The Ricoh Aficio SP 4210N could do with a price cut, but it deserves consideration. It's built for high-volume use and backs that up with super-cheap toner. For some busy offices, that combination could be enough...
0%
pcworld.com_techhive.com
Updated:
2011-10-04 02:46:30
Ricohs Aficio SP 4210N monochrome laser printer is a decent performer with a somewhat high price ($649 as of May 25, 2009). The Xerox Phaser 3600/N, which carries the same sticker price, is better designed and easier to use, but the Aficio lasers ext...
Good Very fast graphics speed, Lowcost toner...
Bad High upfront cost, Graphics output is often grainy...
77%