Epson logo

Epson K Aculaser C4000PS NON 16ppm A4 1+1free

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77224
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Standard warranty 1 year On-site
Optional warranty EPSON Cover Plus 3 year Extended Warranty On Site (Group 80) ECPGRP80
Long product name Epson K Aculaser C4000PS NON 16ppm A4 1+1free:

EPSON ACULASER C4000PS/NON 192MB 16PPM A4 +1 free

Epson K Aculaser C4000PS NON 16ppm A4 1+1free:

The Epson AcuLaser C4000 series provides exceptionally high-quality color printing at speeds traditionally associated with monochrome printing - achieving an outstanding 16 ppm full color. Designed for demanding networked workgroup users, and for short run color printing tasks such as newsletters, quotes and PowerPoint printouts, the AcuLaser C4000 series quickly handles all tasks with ease. Boasting a class-leading first color printout speed of 17 seconds (on average), even the busiest workgroup will be able to get their prints back immediately. Using a technology called AcuLaser Quadra Beam Technology, the Epson AcuLaser C4000 series simultaneously uses 4 laser beams, one for each color, which allows the AcuLaser C4000 series to print up to 4 times faster than traditional color laser printers. The AcuLaser C4000 series uses a new AcuLaser MicroPolymer toner, which guarantees high-quality output even at high printing speed. This new Polymer-based toner formulation guarantees a uniform toner coverage by using smaller toner particles, improves stability and quality, and helps to minimize toner wastage. Also improving quality, Epson AcuLaser Fine Dot Control technology boosts the printer's original 1200 dpi resolution to an effective 2400 dpi by accurately controlling the size and position of each dot on the page. Epson AcuLaser Color-RITech eliminates dotted or jagged edges in color text, and ensures that even finely detailed areas are reproduced sharply, making charts, graphs and detailed CAD and schematics alive with clear, crisp tones.

Short summary description Epson K Aculaser C4000PS NON 16ppm A4 1+1free:

Epson K Aculaser C4000PS NON 16ppm A4 1+1free, A4, 16 ppm

Long summary description Epson K Aculaser C4000PS NON 16ppm A4 1+1free:

Epson K Aculaser C4000PS NON 16ppm A4 1+1free. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.