location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBI1825 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBI1825
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBI1825
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327259930
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 09:13:50
The date of the most recent change of the data-sheet in Icecat's system
CoreParts MBI1825 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CoreParts MBI1825 laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee: 12 months
Long product name CoreParts MBI1825 laptop spare part Battery :
The short editorial description of CoreParts MBI1825 laptop spare part Battery

Laptop Battery for Acer 48,84Wh 6 Cell Li-ion 11,1V 4400mAh Black
More>>>
Short summary description CoreParts MBI1825 laptop spare part Battery:
This short summary of the CoreParts MBI1825 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBI1825, Battery, Acer

Long summary description CoreParts MBI1825 laptop spare part Battery:
This is an auto-generated long summary of CoreParts MBI1825 laptop spare part Battery based on the first three specs of the first five spec groups.

CoreParts MBI1825. Type: Battery, Brand compatibility: Acer

Brand Image Article code product Stock Price from
Acer Battery LI-ION 6-cell 3S2P 5200mAh Acer Battery LI-ION 6-cell 3S2P 5200mAh
(show image)
LC.BTP01.025 Battery LI-ION 6-cell 3S2P 5200mAh 0.00
(excl. VAT)
0 (incl. VAT)
Acer Battery Li-Ion 6-cell 4800mAh TM3000 Acer Battery Li-Ion 6-cell 4800mAh TM3000
(show image)
LC.BTP03.010 Battery Li-Ion 6-cell 4800mAh TM3000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)