HP logo

HP 1GB DDR2-533 memory module 1 x 1 GB 533 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55748
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP 1GB DDR2-533 memory module 1 x 1 GB 533 MHz:

1GB, DDR2 533MHz, DIMM, Non-ECC, 240-pin DIMM

Short summary description HP 1GB DDR2-533 memory module 1 x 1 GB 533 MHz:

HP 1GB DDR2-533, 1 GB, 1 x 1 GB, DDR2, 533 MHz, 240-pin DIMM

Long summary description HP 1GB DDR2-533 memory module 1 x 1 GB 533 MHz:

HP 1GB DDR2-533. Component for: PC/server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, Memory form factor: 240-pin DIMM, CAS latency: 4

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.