KYOCERA logo

KYOCERA 128MB DDR DIMM memory module 1 x 0.125 GB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46364
Info modified on:
17 Apr 2018, 15:14:51
End of life date:
13 Apr 2017
Short summary description KYOCERA 128MB DDR DIMM memory module 1 x 0.125 GB:

KYOCERA 128MB DDR DIMM, 1 x 0.125 GB, DDR, 100-pin DIMM

Long summary description KYOCERA 128MB DDR DIMM memory module 1 x 0.125 GB:

KYOCERA 128MB DDR DIMM. Memory layout (modules x size): 1 x 0.125 GB, Internal memory type: DDR, Memory form factor: 100-pin DIMM

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.