location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon C-6200U print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C-6200U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0297V462
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:12:17
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon C-6200U print server Ethernet LAN :
The short editorial description of Canon C-6200U print server Ethernet LAN

The Pricom C-6200U Print Server offers reliable "plug and print" support for 10BASE-T and 100BASE-TX network printing.
More>>>
Canon C-6200U print server Ethernet LAN:
The official marketing text of Canon C-6200U print server Ethernet LAN as supplied by the manufacturer

The Pricom C-6200U Print Server offers an affordable and easy-to-use network solution for the digital office. It easily adapts to a variety of environments, from small home-based businesses to larger, enterprise environments.
The Pricom C-6200U Print Server offers reliable "plug and print" support for 10BASE-T and 100BASE-TX network printing. It allows bi-directional communications over the network in a Windows environment with a wide range of Canon printer models with USB interface. Transparent network driver technology provides the user with all the printer status information as if they were locally connected taking advantage of the printers bi-directional communication support. With intelligent technology, C-6200U unables seamless, real-time monitoring of the status of all network printers and/or network operating system.
In addition to supporting Bubble Jet printers, the C-6200U also provides a network solution to LBP printers with CAPT and also Multifunctional devices. The Pricom C-6200U network adapter is compatible with the following products:

Short summary description Canon C-6200U print server Ethernet LAN:
This short summary of the Canon C-6200U print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Canon C-6200U, 8 MB, 1 MB, Ethernet LAN, 3.35 oz (95 g), Configuration utility, Universal AC Adapter: AC 100-240V 50-60Hz

Long summary description Canon C-6200U print server Ethernet LAN:
This is an auto-generated long summary of Canon C-6200U print server Ethernet LAN based on the first three specs of the first five spec groups.

Canon C-6200U. Internal memory: 8 MB, Flash memory: 1 MB. Network connection type: Ethernet LAN. Weight: 3.35 oz (95 g). Bundled software: Configuration utility. Power requirements: Universal AC Adapter: AC 100-240V 50-60Hz, Dimensions (WxDxH): 3.15 x 3.94 x 1.1" (80 x 100 x 28 mm), Supported protocols: TCP/IP: LPD, IPP (V1.0), Raw socket #9100,FTP, HTTP, TELNET, DHCP, BOOTP, RARP IPX Peer to Peer:...

Memory
Internal memory
8 MB
Flash memory
1 MB
Network
Network connection type *
Ethernet LAN
Weight & dimensions
Weight
3.35 oz (95 g)
Packaging content
Bundled software
Configuration utility
Other features
I/O ports
USB 1.1 (Type A connection)
Power requirements
Universal AC Adapter: AC 100-240V 50-60Hz
Dimensions (WxDxH)
3.15 x 3.94 x 1.1" (80 x 100 x 28 mm)
Supported protocols
TCP/IP: LPD, IPP (V1.0), Raw socket #9100,FTP, HTTP, TELNET, DHCP, BOOTP, RARP IPX Peer to Peer: silex technology original IPX protocol (does not support Novell Netware)
Compatible operating systems
Windows 95, Windows 98, Windows ME, Windows NT 4.0, Windows 2000, Windows XP
Networking features
Ethernet (10Mbps), Fast Ethernet (100Mbps)
Brand Image Article code product Stock Price from
Canon MarkNet N2000t/TR f M410 T61x W810 print server Ethernet LAN Canon MarkNet N2000t/TR f M410 T61x W810 print server Ethernet LAN
(show image)
7026A003 MarkNet N2000t/TR f M410 T61x W810 0.00
(excl. VAT)
0 (incl. VAT)
Canon NIC F+ENet USB RJ45 print server Ethernet LAN Canon NIC F+ENet USB RJ45 print server Ethernet LAN
(show image)
0642A020 NIC F+ENet USB RJ45 0.00
(excl. VAT)
0 (incl. VAT)
Canon Ethernet Network int f iR16xx iR20xx print server Ethernet LAN Canon Ethernet Network int f iR16xx iR20xx print server Ethernet LAN
(show image)
7445A003 Ethernet Network int f iR16xx iR20xx 0.00
(excl. VAT)
0 (incl. VAT)