location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 9555-583-125 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Engage 75 Convertible
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9555-583-125 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487017356 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 21:43:53
The date of the most recent change of the data-sheet in Icecat's system
Jabra 9555-583-125 user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra 9555-583-125 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Enjoy superior wireless connectivity with a range up to 100 metres and-all day battery life.
  • - Advanced noise-cancelling microphone and enhanced speakers deliver crystal-clear calls even in noisy offices.
  • - Overcome interruptions with an integrated busylight that acts as a do not disturb sign for colleagues.
  • - Increase your availability for customer calls. Can connect to up to 5 phones simultaneously, including deskphones, softphones and smartphones/tablets.
  • - Choose from earhook, headband and neckband styles.
Long product name Jabra 9555-583-125 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black :
The short editorial description of Jabra 9555-583-125 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black

Jabra Engage 75 Convertible
More>>>
Jabra 9555-583-125 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black:
The official marketing text of Jabra 9555-583-125 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black as supplied by the manufacturer

Engineered for superior wireless connectivity and crystal-clear calls, the Engage 75 convertible is for professionals who need first-class customer conversations in a lightweight headset with multiple wearing options. Weighing just 18g, the headset can be used with an earhook, headband or neckband for all-day comfort. Connects to up to 5 devices simultaneously – deskphone, softphone and mobile/tablet.

Short summary description Jabra 9555-583-125 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black:
This short summary of the Jabra 9555-583-125 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 9555-583-125, Wireless, 40 - 16000 Hz, Office/Call center, 0.635 oz (18 g), Headset, Black

Long summary description Jabra 9555-583-125 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black:
This is an auto-generated long summary of Jabra 9555-583-125 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black based on the first three specs of the first five spec groups.

Jabra 9555-583-125. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 40 - 16000 Hz. Wireless range: 3937" (100 m). Weight: 0.635 oz (18 g). Product color: Black

Industry-leading wireless performance.

Provides superior wireless connectivity to a range of 100 metres, enabling 3x more users in the same office space – with no loss in connection quality. Work away from the desk and still maintain a connection that won’t let you, or your customers, down.

Crystal-clear calls.

Advanced noise-cancelling microphone and enhanced speakers deliver crystal-clear calls even in noisy offices.

Fewer interruptions.

The busylight acts as a do not disturb sign for colleagues.

Connect to up to five devices simultaneously.

You can connect to a deskphone, softphone, analogue phone and 2 Bluetooth devices.

Choice of wearing options to suit every workstyle.

Lightweight headset weighing just 18 g for all-day comfort. Choose from earhook, headband and neckband styles.

Premium usability and build.

Easily answer and end calls, mute and adjust volume using the intuitive controls on the headset.

Performance
Product type *
Headset
Wearing style *
Neck-band, Ear-hook, Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
Operating keys
Volume +, Volume -
Volume control
Button
LED indicators
Yes
Motion sensor
Yes
DECT connectable
Yes
Music playback
Yes
HD voice
Yes
Certification
CE, CB, FCC, IC, NOM, NTC, EAC, PSB, ICASA, TELEC, SIRIM, ACMA, NZ Telepermit, UL
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
No
USB connectivity
Yes
Bluetooth
Yes
Bluetooth profiles
PBAP
Bluetooth version
5.0
Wireless range
3937" (100 m)
Headphones
Ear coupling *
Supraaural
Headphone frequency
40 - 16000 Hz
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Number of microphones
1
Microphone mute
Yes
Base station
Base station touchscreen
Yes
Battery
Talk time
9 h
Battery charge indicator
Yes
Battery recharge time
1.3 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Weight & dimensions
Width
4.13" (105 mm)
Depth
1.26" (32 mm)
Height
1.97" (50 mm)
Weight
0.635 oz (18 g)
Packaging content
Charger
Yes
AC adapter included
Yes
Quick start guide
Yes
Warranty card
Yes
Cables included
USB
Base station
Yes
Eartips material
Silicone
Technical details
Removable earhook
Yes
Removable head-band
Yes
Other features
2.5 mm connector
No
Automatic volume adjustment
Yes
Voice guidance languages
English, French, German, Japanese, Spanish
Call management
Yes
Number of products included
1 pc(s)
Multi handset capability
4
Type
US telephone handset
Near Field Communication (NFC)
Yes
User guide
Yes
Digital Signal Processing (DSP)
Yes
Brand Image Article code product Stock Price from
Jabra 14401-19 headphones/headset Wired Ear-hook Office/Call center Bluetooth Black Jabra 14401-19 headphones/headset Wired Ear-hook Office/Call center Bluetooth Black
(show image)
14401-19 Jabra Engage Convertible Headset 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)