location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F3575-L100 internal solid state drive 128 GB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F3575-L100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3575-L100
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:56:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu S26361-F3575-L100 internal solid state drive 128 GB Serial ATA :
The short editorial description of Fujitsu S26361-F3575-L100 internal solid state drive 128 GB Serial ATA

128GB SATA SSD, 3.5", 3Gb/s
More>>>
Fujitsu S26361-F3575-L100 internal solid state drive 128 GB Serial ATA:
The official marketing text of Fujitsu S26361-F3575-L100 internal solid state drive 128 GB Serial ATA as supplied by the manufacturer

SSD (Solid State Drive) is a technology based on NAND-Flash-memory. The information is stored in form of electrical states of charge. The states of charge remain if the power supply is missing. Therefore the SSD is seen as a equivalent replacement of the Hard Disk Drive (HDD).

Short summary description Fujitsu S26361-F3575-L100 internal solid state drive 128 GB Serial ATA:
This short summary of the Fujitsu S26361-F3575-L100 internal solid state drive 128 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F3575-L100, 128 GB, 3 Gbit/s

Long summary description Fujitsu S26361-F3575-L100 internal solid state drive 128 GB Serial ATA:
This is an auto-generated long summary of Fujitsu S26361-F3575-L100 internal solid state drive 128 GB Serial ATA based on the first three specs of the first five spec groups.

Fujitsu S26361-F3575-L100. SSD capacity: 128 GB, Data transfer rate: 3 Gbit/s

Features
SSD capacity *
128 GB
Interface *
Serial ATA
Data transfer rate
3 Gbit/s
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Other features
Product color
Black
Internal
Yes