location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 0AD8-0005-261G power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0AD8-0005-261G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0AD8-0005-261G
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:49:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Long product name ATEN 0AD8-0005-261G power adapter/inverter :
The short editorial description of ATEN 0AD8-0005-261G power adapter/inverter

0AD8-0005-261G
More>>>
ATEN 0AD8-0005-261G power adapter/inverter:
The official marketing text of ATEN 0AD8-0005-261G power adapter/inverter as supplied by the manufacturer

Switching Power Adapter

It automatically converts input AC 100V~240V to output 5V DC in rating of 2.6Amp

This adapter is good for the USA region.

Short summary description ATEN 0AD8-0005-261G power adapter/inverter:
This short summary of the ATEN 0AD8-0005-261G power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 0AD8-0005-261G, CN5000 CN6000 CS1708 CS1716 CS1754 CS1758 CS1762 CS1764 KA9140 KW1000 KA9220 KA9222 KA9270 KA9272..., UL/PSE, RoHS, 2" (50.8 mm), 0.354" (9 mm), 4" (101.6 mm), 1.75 x 1.12 x 2.75" (44.5 x 28.5 x 69.9 mm)

Long summary description ATEN 0AD8-0005-261G power adapter/inverter:
This is an auto-generated long summary of ATEN 0AD8-0005-261G power adapter/inverter based on the first three specs of the first five spec groups.

ATEN 0AD8-0005-261G. Compatibility: CN5000 CN6000 CS1708 CS1716 CS1754 CS1758 CS1762 CS1764 KA9140 KW1000 KA9220 KA9222 KA9270 KA9272..., Certification: UL/PSE, RoHS. Package width: 2" (50.8 mm), Package depth: 0.354" (9 mm), Package height: 4" (101.6 mm). Dimensions (WxDxH): 1.75 x 1.12 x 2.75" (44.5 x 28.5 x 69.9 mm)

Features
Compatibility
CN5000 CN6000 CS1708 CS1716 CS1754 CS1758 CS1762 CS1764 KA9140 KW1000 KA9220 KA9222 KA9270 KA9272 GCS1732 GCS1734 GCS1742 GCS1744 GCS1762 GCS1764 GCS1712 GCS1714 GUH264
Certification
UL/PSE, RoHS
Packaging data
Package width
2" (50.8 mm)
Package depth
0.354" (9 mm)
Package height
4" (101.6 mm)
Other features
Dimensions (WxDxH)
1.75 x 1.12 x 2.75" (44.5 x 28.5 x 69.9 mm)