Logitech logo

Logitech Cordless DT MX f Bluetooth NL 105k USB keyboard

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43027
Info modified on:
24 Apr 2019, 14:09:22
End of life date:
31 Mar 2019
Guarantee:
5-year manufacturer's guarantee
Long product name Logitech Cordless DT MX f Bluetooth NL 105k USB keyboard:

Logitech® Cordless Desktop® MX™ for Bluetooth® , MX™ Optical Engine, Multimedia Control, Optical, PC,Quick Switch, Rechargeable mouse, Scroll wheel, USB/PS2, Zero Degree Tilt™

Logitech Cordless DT MX f Bluetooth NL 105k USB keyboard:

Today's most advanced wireless technology for personal networks is Bluetooth®, which offers up to 10 meters of range for secure data transmission and works with devices like mobile phones, printers and PDAs. If you've decided to upgrade to Bluetooth, then you need a Bluetooth hub connected to your home PC. But why add yet another device to your already-crowded desktop? Logitech's Cordless Desktop® MX™ for Bluetooth combines a premium Bluetooth keyboard, a rechargeable Bluetooth mouse, and a Bluetooth wireless hub - all in one package.

With this versatile package, you can easily transform your PC into a Bluetooth control center: Communicate instantly using your Bluetooth headset, or easily exchange data between your PC and your Bluetooth PDA, cell phone and printer. Thanks to the power of Bluetooth, you can do it all without wires. Learn all about the things you can do with Bluetooth and Logitech.

Short summary description Logitech Cordless DT MX f Bluetooth NL 105k USB keyboard:

Logitech Cordless DT MX f Bluetooth NL 105k USB, Wireless, Bluetooth

Long summary description Logitech Cordless DT MX f Bluetooth NL 105k USB keyboard:

Logitech Cordless DT MX f Bluetooth NL 105k USB. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard number of keys: 105

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.