location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Biz 2400 Headband

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Biz2400 Headband
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14121-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487010333 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra Biz 2400 Headband
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 headband for Jabra BIZ 2400 mono headset
  • - Original and authentic, manufacturer made accessory.
Long product name Jabra Biz 2400 Headband :
The short editorial description of Jabra Biz 2400 Headband

Jabra Biz2400 Headband
More>>>
Jabra Biz 2400 Headband:
The official marketing text of Jabra Biz 2400 Headband as supplied by the manufacturer

1 headband for Jabra Biz 2400 mono headset

1 headband for Jabra BIZ 2400 mono headset

Short summary description Jabra Biz 2400 Headband:
This short summary of the Jabra Biz 2400 Headband data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Biz 2400, Headband, Black, Chrome

Long summary description Jabra Biz 2400 Headband:
This is an auto-generated long summary of Jabra Biz 2400 Headband based on the first three specs of the first five spec groups.

Jabra Biz 2400. Product type: Headband, Product color: Black, Chrome

Features
Product type *
Headband
Brand compatibility *
Jabra
Compatibility
Biz 2400 Mono
Product color
Black, Chrome
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
6.69" (170 mm)
Package depth
2.17" (55 mm)
Packaging data
Package height
5.51" (140 mm)
Package weight
1.41 oz (40 g)
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
24.3" (618 mm)
Master (outer) case length
10.2" (260 mm)
Master (outer) case height
14.2" (360 mm)
Master (outer) case weight
13.4 lbs (6.08 kg)
Quantity per master (outer) case
160 pc(s)
Country of origin
China
Brand Image Article code product Stock Price from
Jabra Biz 2400 Ear hook Jabra Biz 2400 Ear hook
(show image)
14121-18 Jabra A Earhook 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14101-03 headphone/headset accessory Microphone windscreen Jabra 14101-03 headphone/headset accessory Microphone windscreen
(show image)
14101-03 10 mic_ foam cover GN 2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14207-10 headphone/headset accessory Busy light Jabra 14207-10 headphone/headset accessory Busy light
(show image)
14207-10 Jabra Busylight 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14121-26 headphone/headset accessory Ear hook Jabra 14121-26 headphone/headset accessory Ear hook
(show image)
14121-26 Jabra A Earhook 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Lifter Kit Jabra Lifter Kit
(show image)
0440-729 Z-shaft accessory for GN 1000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Sverige 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)