location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe™ VPN Firewall 200 wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe™ VPN Firewall 200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FVX538
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:12
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name NETGEAR ProSafe™ VPN Firewall 200 wired router :
The short editorial description of NETGEAR ProSafe™ VPN Firewall 200 wired router

FVX538 - ProSafe™ VPN Firewall 200
More>>>
NETGEAR ProSafe™ VPN Firewall 200 wired router:
The official marketing text of NETGEAR ProSafe™ VPN Firewall 200 wired router as supplied by the manufacturer

The FVX538 ProSafe™ VPN Firewall 200 offers a complete security solution for small and medium sized organisations. This rack-mountable, Firewall is equipped with support for up to 200 VPN tunnels to offer private, secure connectivity to the office from remote branch offices and mobile workers. The FVX538 can serve as a DHCP Server, supports Simple Network Management Protocol (SNMP), Quality of Service (QoS) and has a powerful SPI Firewall to protect your network's PCs against intruders and most common Internet attacks.

KEY FEATURES

VPN Firewall, Router & Switch in one

Two broadband Internet connections with dual WAN ports

2nd WAN connection can be configured as a back-up or to balance workload

8 auto-sensing 10/100 Mbps LAN ports & 1 10/100/1000 Gigabit port

NETGEAR's timesaving VPN Wizard & SmartWizard™ simplify set-up

Includes ProSafe VPN Client Software 5-user license

Virtual Private Network Consortium (VPNC) tested and certified

Short summary description NETGEAR ProSafe™ VPN Firewall 200 wired router:
This short summary of the NETGEAR ProSafe™ VPN Firewall 200 wired router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe™ VPN Firewall 200, TCP/IP, UDP, ICMP, PPPoE, SNMP (v.2c),Telnet, SSL; Smart Wizard, VPN Wizard, 3DES, DES, MD5, SHA-1, Stateful packet inspection (SPI) firewall, Intrusion Detection System (IDS) firewall, URL..., IP address, 200 simultaneous IPSec VPN tunnels

Long summary description NETGEAR ProSafe™ VPN Firewall 200 wired router:
This is an auto-generated long summary of NETGEAR ProSafe™ VPN Firewall 200 wired router based on the first three specs of the first five spec groups.

NETGEAR ProSafe™ VPN Firewall 200. Data link protocols: TCP/IP, UDP, ICMP, PPPoE, Management protocols: SNMP (v.2c),Telnet, SSL; Smart Wizard, VPN Wizard. Security algorithms: 3DES, DES, MD5, SHA-1, Firewall security: Stateful packet inspection (SPI) firewall, Intrusion Detection System (IDS) firewall, URL..., Authentication method: IP address. Processor model: Intel IXP425, Flash memory: 16 MB, Internal memory: 32 MB. Weight: 4.43 lbs (2.01 kg). Power requirements: 100-240VAC, 50-60Hz, Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 13 x 7.99 x 1.73" (330 x 203 x 44 mm)

Ports & interfaces
I/O ports
8 x 10/100, 1 x gigabit & Dual WAN Port Switch
Protocols
Data link protocols
TCP/IP, UDP, ICMP, PPPoE
Management protocols
SNMP (v.2c),Telnet, SSL; Smart Wizard, VPN Wizard
Security
Security algorithms *
3DES, DES, MD5, SHA-1
Firewall security
Stateful packet inspection (SPI) firewall, Intrusion Detection System (IDS) firewall, URL filtering, FTP, SMTP, RPC
Authentication method
IP address
VPN support
200 simultaneous IPSec VPN tunnels
Features
Built-in processor
Yes
Features
Processor model
Intel IXP425
Flash memory
16 MB
Internal memory
32 MB
Minimum system requirements
- Cable, DSL/wireless broadband modem - Ethernet - Network card - Internet Explorer 5.0/ Netscape Navigator 4.7
Weight & dimensions
Weight
4.43 lbs (2.01 kg)
Other features
Power requirements
100-240VAC, 50-60Hz
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
13 x 7.99 x 1.73" (330 x 203 x 44 mm)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:37:08
Uk has collected 1 expert review for NETGEAR ProSafe™ VPN Firewall 200 wired router but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
smallnetbuilder.com
Updated:
2016-11-14 22:37:08
Dual WAN IPSec-endpoint router supporting 200 IPSec concurrent tunnels with nine-port switch.
Good Dual WAN and Hardware DMZ ports, 200 IPSec Tunnels, Powerful CPU, RAM and Encryption Processor, Nine LAN ports, including one gigabit port...
Bad High VPN latency, Lack of VPN Vista support, Non 3DES VPN instability...
Bottom line Dual WAN IPSec-endpoint router supporting 200 IPSec concurrent tunnels with nine-port switch.
0%