Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 19.7" (0.5 m)
- - QD
- - Black
Long product name Jabra 8800-00-82 telephone cable 19.7" (0.5 m) Black
:
QD, 0.5m
The short editorial description of Jabra 8800-00-82 telephone cable 19.7" (0.5 m) Black
QD, 0.5m
More>>>
Short summary description Jabra 8800-00-82 telephone cable 19.7" (0.5 m) Black:
This short summary of the Jabra 8800-00-82 telephone cable 19.7" (0.5 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.
Jabra 8800-00-82, 19.7" (0.5 m), QD, Black
Long summary description Jabra 8800-00-82 telephone cable 19.7" (0.5 m) Black:
This is an auto-generated long summary of Jabra 8800-00-82 telephone cable 19.7" (0.5 m) Black based on the first three specs of the first five spec groups.
Jabra 8800-00-82. Cable length: 19.7" (0.5 m), Connector 1: QD, Product color: Black