location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp ANC41MZ projection lens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANC41MZ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AN-C41MZ show
Show alternative article codes used in the online market place
Category:
Lenses used in projectors.
Projection Lenses Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 12:59:47
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sharp ANC41MZ projection lens :
The short editorial description of Sharp ANC41MZ projection lens

ANC41MZ, Long-throw lens for XGC55X, XGC330/335X, XGC430/435X
More>>>
Sharp ANC41MZ projection lens:
The official marketing text of Sharp ANC41MZ projection lens as supplied by the manufacturer

Tele-Zoom Long-Throw Lens for Sharp LCD Projectors

Short summary description Sharp ANC41MZ projection lens:
This short summary of the Sharp ANC41MZ projection lens data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp ANC41MZ, 5.2 - 7.2:1, 413.4 - 578.7" (10.5 - 14.7 m), 30 - 300

Long summary description Sharp ANC41MZ projection lens:
This is an auto-generated long summary of Sharp ANC41MZ projection lens based on the first three specs of the first five spec groups.

Sharp ANC41MZ. Zoom ratio: 5.2 - 7.2:1, Projection distance: 413.4 - 578.7" (10.5 - 14.7 m), Projected image size: 30 - 300

Features
Zoom ratio
5.2 - 7.2:1
Features
Projection distance
413.4 - 578.7" (10.5 - 14.7 m)
Projected image size
30 - 300
Country Distributor
United Kingdom 1 distributor(s)