location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FSW-0822 network switch Unmanaged Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FSW-0822
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSW-0822 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055205187174 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:20:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne FSW-0822 network switch Unmanaged Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 1000 entries
  • - Stackable
  • - Power over Ethernet (PoE)
Long product name LevelOne FSW-0822 network switch Unmanaged Power over Ethernet (PoE) :
The short editorial description of LevelOne FSW-0822 network switch Unmanaged Power over Ethernet (PoE)

FSW-0822, 4+4 POE Fast Ethernet Switch
More>>>
LevelOne FSW-0822 network switch Unmanaged Power over Ethernet (PoE):
The official marketing text of LevelOne FSW-0822 network switch Unmanaged Power over Ethernet (PoE) as supplied by the manufacturer

Key features:

- Complies with IEEE 802.3, 802.3u and 802.3af
- 8-port 10/100Mbp Ethernet with 4-port PoE Switch
- Provides 8 10/100M auto-detect with half/full duplex switch ports
- Provides 4 PoE ports with classification identify
- Supports 15.4W maximum per PoE port
- Supports over current protection and circuit shorting protection
- Supports up to 1K MAC address table
- Provides 768 K Bits frame buffer
- Non-blocking switching performance
- Front-panel diagnostic LEDs
- Supports back-pressure (half duplex) and flow control (IEEE 802.3x)
- Internal power adapter

Short summary description LevelOne FSW-0822 network switch Unmanaged Power over Ethernet (PoE):
This short summary of the LevelOne FSW-0822 network switch Unmanaged Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FSW-0822, Unmanaged, Full duplex, Power over Ethernet (PoE)

Long summary description LevelOne FSW-0822 network switch Unmanaged Power over Ethernet (PoE):
This is an auto-generated long summary of LevelOne FSW-0822 network switch Unmanaged Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

LevelOne FSW-0822. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 1000 entries. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE)

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
10G support *
No
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Data transmission
Supported data transfer rates
10/100 Mbps
MAC address table *
1000 entries
Store-and-forward
Yes
Maximum data transfer rate
0.1 Gbit/s
Packet buffer memory
0.768 MB
Protocols
Switching protocols
CSMA/CD
Design
Stackable *
Yes
Certification
FCC class A, CE
Power
Power consumption (typical)
65 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 95%
Other features
Dimensions (WxDxH)
10.6 x 1.69 x 7.36" (270 x 43 x 187 mm)
Connectivity technology
Wired
Power requirements
100 - 240 VAC, 50/60 Hz
Networking features
Ethernet, Fast Ethernet
Connectivity LEDs
Yes
Brand Image Article code product Stock Price from
LevelOne FSW-0511 network switch Unmanaged Fast Ethernet (10/100) Black, Red LevelOne FSW-0511 network switch Unmanaged Fast Ethernet (10/100) Black, Red
(show image)
FSW-0511 5-Port Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)