Epson logo

Epson Expression Home XP-257 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137770
Info modified on:
03 Aug 2022, 13:35:11
Bullet Points Epson Expression Home XP-257 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi:
  • - Stylish small-in-one: Save space, money and time
  • - Mobile printing: Freedom to print and scan from almost anywhere<sup>1</sup>
  • - Claria Home Ink: Save money with individual inks - only replace the colour used
  • - Wi-Fi & Wi-Fi Direct: Easy wireless printing and scanning
  • - Compact: Small and lightweight design
Long product name Epson Expression Home XP-257 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi:

Expression Home XP-257

Epson Expression Home XP-257 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi:

Stylish small-in-one
Don’t let a printer impact your decor - our stylish and compact small-in-one range is designed to integrate into the home. This affordable model efficiently uses your space combining printing, scanning and copying facilities in one unit.

Easy to use
Keep things simple – that’s the mantra behind the XP-257. It provides a range of essential features while being incredibly easy to use. It’s also versatile with Wi-Fi for printing and scanning wirelessly around the home, and Wi-Fi Direct for printing without a wireless network.

Efficient & affordable
Utilising Epson’s Claria Home Inks, this small-in-one is ideal for producing crisp, clear text documents and glossy, high-quality photos. Get more for your money too with individual inks, as only the colour used needs to be replaced.

Unleash smart devices
Enjoy wireless printing and scanning around the home via Epson’s free iPrint app1. Alternatively, Email Print makes it possible to print from almost anywhere in the world by simply emailing files to the printer1. Feeling artistic? The Creative Print app can print photos directly from Facebook, create custom greeting cards and stationery, and even turn photos into colouring book templates1.

Short summary description Epson Expression Home XP-257 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi:

Epson Expression Home XP-257, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, White

Long summary description Epson Expression Home XP-257 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi:

Epson Expression Home XP-257. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: White

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer Epson Expression Home XP-257 Inkjet A4 5760 x 1440 DPI 27 ppm Wi-Fi C11CH17404:
(1) – Epson iPrint and Epson Creative Print require a wireless connection and the Epson printing apps. Epson Email print and Epson Remote Print Driver require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.