location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 72PVT power adapter/inverter Indoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
72PVT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-72PVT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184041819
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2024 02:23:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 72PVT power adapter/inverter Indoor 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input frequency: 50/60 Hz
  • - Purpose: Laptop
  • - Black
Guarantee: 1 year
Long product name DELL 72PVT power adapter/inverter Indoor 65 W Black :
The short editorial description of DELL 72PVT power adapter/inverter Indoor 65 W Black

65W
More>>>
DELL 72PVT power adapter/inverter Indoor 65 W Black:
The official marketing text of DELL 72PVT power adapter/inverter Indoor 65 W Black as supplied by the manufacturer

Stop lugging your AC adapter back and forth between home and office. Get a second AC adapter for your notebook and keep one in the office and one for home or travel.

Stop lugging your AC adapter back and forth between home and office. Get a second AC adapter for your notebook and keep one in the office and one for home or travel.

The 65-Watt AC Adapter from Dell™ is specially designed to meet the power needs of your Dell™ laptop. Packed with of 65-Watt power, this adapter enables you to simultaneously operate your system and charge its battery from electrical power outlets.

- Offers 65-Watt enough to power and charge your laptop
- Incorporates a rubber strap for easy cable management and a LED light ring on the DC connector

Compatibility
Genuine Dell-branded parts undergo rigorous testing by qualified engineers to ensure compatibility and reliability in your Dell system.
Our sustaining qualification process allows for testing and certification of the newest technology on your Dell system.

Quality
Dell uses only OEM grade quality components.

Warranty
Our Limited One Year Warranty guarantees that if our Genuine Dell-branded parts should fail, we will replace them.
Genuine Dell-branded parts mean that you will not need to worry about voiding your system’s hardware warranty.
Non-Dell parts are not covered and may void your system warranty.

Technical Support
Our experienced technical support staff is available to answer any questions regarding your genuine Dell-branded parts upgrade.
Parts purchased from other sources will not be supported by Dell.

Short summary description DELL 72PVT power adapter/inverter Indoor 65 W Black:
This short summary of the DELL 72PVT power adapter/inverter Indoor 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 72PVT, Laptop, Indoor, 50/60 Hz, 65 W, Latitude 12 Rugged Extreme 7212 Latitude 5290 2 In 1 Latitude 5285 2-in-1, Black

Long summary description DELL 72PVT power adapter/inverter Indoor 65 W Black:
This is an auto-generated long summary of DELL 72PVT power adapter/inverter Indoor 65 W Black based on the first three specs of the first five spec groups.

DELL 72PVT. Purpose: Laptop, Power supply type: Indoor, Input frequency: 50/60 Hz. Product color: Black

Features
Purpose *
Laptop
Power supply type *
Indoor
Input frequency *
50/60 Hz
Output power *
65 W
Adjustable output voltage
No
Features
Compatibility
Latitude 12 Rugged Extreme 7212 Latitude 5290 2 In 1 Latitude 5285 2-in-1
Design
Product color *
Black
LED indicators
Yes
Country Distributor
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL 72PVT power adapter/inverter Indoor 65 W Black:
Disclaimer

Actual configuration might differ from illustration