Acer logo

Acer TRAVELMATE 290LCI P4M-1.3G 15" 0.5 GB 30 GB

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84775
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer TRAVELMATE 290LCI P4M-1.3G 15" 0.5 GB 30 GB:

TRAVELMATE 290LCI P4M-1.3G 30GB 2X256MB 15IN DVD CDRW WXP IN (P4-MOB)

Acer TRAVELMATE 290LCI P4M-1.3G 15" 0.5 GB 30 GB:

The TravelMate 290 series is designed to mobilize budget-conscious outbound professional users, whether self employed or from small, medium and large corporations with a slim, light and modular Centrino™ powered work tool that features exceptional, energy-efficient independence and opens the door to ample mobile performance combined with flexible and complete communication facilities.

Short summary description Acer TRAVELMATE 290LCI P4M-1.3G 15" 0.5 GB 30 GB:

Acer TRAVELMATE 290LCI P4M-1.3G, 1.3 GHz, 15", 1024 x 768 pixels, 0.5 GB, 30 GB

Long summary description Acer TRAVELMATE 290LCI P4M-1.3G 15" 0.5 GB 30 GB:

Acer TRAVELMATE 290LCI P4M-1.3G. Processor frequency: 1.3 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 30 GB. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.