location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC31HYBK ink cartridge 1 pc(s) Original High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC31HYBK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-31HYBK
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:01:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother LC31HYBK ink cartridge 1 pc(s) Original High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - High (XL) Yield
  • - 1 pc(s)
Long product name Brother LC31HYBK ink cartridge 1 pc(s) Original High (XL) Yield Black :
The short editorial description of Brother LC31HYBK ink cartridge 1 pc(s) Original High (XL) Yield Black

LC31HYBK, High-Yield Black Ink Cartridge
More>>>
Brother LC31HYBK ink cartridge 1 pc(s) Original High (XL) Yield Black:
The official marketing text of Brother LC31HYBK ink cartridge 1 pc(s) Original High (XL) Yield Black as supplied by the manufacturer

Yield
(up to 900 pages at approx. 5% coverage)

Short summary description Brother LC31HYBK ink cartridge 1 pc(s) Original High (XL) Yield Black:
This short summary of the Brother LC31HYBK ink cartridge 1 pc(s) Original High (XL) Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC31HYBK, High (XL) Yield, Black, Pigment-based ink, 1 pc(s)

Long summary description Brother LC31HYBK ink cartridge 1 pc(s) Original High (XL) Yield Black:
This is an auto-generated long summary of Brother LC31HYBK ink cartridge 1 pc(s) Original High (XL) Yield Black based on the first three specs of the first five spec groups.

Brother LC31HYBK. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
ntelliFax-1820C, MFC-3220C, MFC-3320CN, MFC-3420C, MFC-3820CN
Quantity per pack *
1 pc(s)
Features
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Black
Color
No