Tripp Lite logo

Tripp Lite SU6000XFMR2UTAA isolation transformer

Data-sheet quality:
created/standardized by Icecat
Product views:
54548
Info modified on:
10 Aug 2024, 11:23:32
Guarantee:
2-year limited warranty
Long product name Tripp Lite SU6000XFMR2UTAA isolation transformer:

SmartOnline Step-Down Isolation Transformer, 208/240V to 120V, 6kVA, 6kW, 2U Rack-Mount, TAA

Tripp Lite SU6000XFMR2UTAA isolation transformer:

208V to 120V Isolation Transformer Converts High-Voltage Input to Low-Voltage Output
The 6kVA 6kW SU6000XFMR2UTAA SmartOnline® Step-Down Isolation Transformer converts your UPS, utility or generator’s 208V or 240V high-voltage input to 120V low-voltage output. Set the input voltage using the front-panel switch. The transformer features eight NEMA 5-15/20R and four NEMA 5-15R outlets for connecting equipment with common NEMA 5-15P and NEMA 5-20P plugs. Resettable circuit breakers protect your low-voltage equipment against overload conditions. One NEMA L6-30R outlet supports high-voltage output.

Supports Plug or Hardwire Input
The transformer’s four-foot power cord with 208/240V 24A input connects to a NEMA L6-30R outlet. You can also use the hardwire terminals to connect the transformer module to the power module’s input and output terminal blocks.

Versatile Installation Options
Hardware is included for mounting the 208V to 120V isolation transformer transformer in 2U of space in an EIA-standard 19-inch 4-post rack with a maximum depth requirement of 27.25 inches. Use the optional 2POSTRMKITWM for 2-post rack mounting or the optional 2-9USTAND for mounting in an upright tower position (both accessories sold separately).

TAA-Compliant UPS for GSA Schedule Purchases
The SU6000XFMR2UTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

2-Year Warranty and Environmentally Responsible Design
The SU6000XFMR2UTAA comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Typical Applications
- Connecting low-voltage (120V) equipment to a high-voltage (208V or 240V) AC power source

Package Includes
- SU6000XFMR2UTAA SmartOnline Step-Down Isolation Transformer
- Rack-mounting hardware
- Owner’s manual

Short summary description Tripp Lite SU6000XFMR2UTAA isolation transformer:

Tripp Lite SU6000XFMR2UTAA, Terminal, 240 AC outlet(s), 208 V, 60 Hz, 30 A, 6000 VA

Long summary description Tripp Lite SU6000XFMR2UTAA isolation transformer:

Tripp Lite SU6000XFMR2UTAA. AC outlet types: Terminal, AC outlets quantity: 240 AC outlet(s), AC input voltage: 208 V. Width: 17.5" (444.5 mm), Depth: 21.8" (552.7 mm), Height: 3.5" (88.9 mm). Quantity per master (outer) case: 1 pc(s), Master (outer) case width: 22" (558.8 mm), Master (outer) case length: 27" (685.8 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.