location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE0220 AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE0220
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP2975
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:11
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN KE0220 AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AV transmitter & receiver 1600 x 1200 pixels Black
  • - Maximum transfer distance: 7874" (200 m)
  • - DC-in jack
Long product name ATEN KE0220 AV transmitter & receiver Black :
The short editorial description of ATEN KE0220 AV transmitter & receiver Black

KE0220 Audio KVM Extender
More>>>
ATEN KE0220 AV transmitter & receiver Black:
The official marketing text of ATEN KE0220 AV transmitter & receiver Black as supplied by the manufacturer

The KE0220 Audio KVM Extender enables a user at a local keyboard, video, mouse (KVM) console-and a user at a remote KVM console up to 200m away-to access a computer or KVM installation. It provides full audio support for a microphone and stereo speakers.The KE0220 can connect to any ATEN KVM switch that has PS/2 connectors. A built-in custom ASIC ensures stability, reliability and compatibility with your KVM installation.The KE0220 senses the distance and automatically adjusts the video signal gain for the highest quality picture. A manual gain control also is provided at the remote console to fine tune the video.

Short summary description ATEN KE0220 AV transmitter & receiver Black:
This short summary of the ATEN KE0220 AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KE0220, 1600 x 1200 pixels, AV transmitter & receiver, 7874" (200 m), Black

Long summary description ATEN KE0220 AV transmitter & receiver Black:
This is an auto-generated long summary of ATEN KE0220 AV transmitter & receiver Black based on the first three specs of the first five spec groups.

ATEN KE0220. Type: AV transmitter & receiver, Maximum resolution: 1600 x 1200 pixels, Cable types supported: Cat5e. Operating voltage: 5 V, Current: 2 A. Dimensions (WxDxH): 7.87 x 3.15 x 0.984" (200 x 80 x 25 mm), Weight: 17.6 oz (500 g)

Features
Type *
AV transmitter & receiver
Maximum resolution *
1600 x 1200 pixels
Cable types supported
Cat5e
Maximum transfer distance
7874" (200 m)
Audio system
stereo
LED indicators
Yes
Product color
Black
Ports & interfaces
DC-in jack
Yes
Power
Operating voltage
5 V
Power
External power adapter
Yes
Current
2 A
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Dimensions (WxDxH)
7.87 x 3.15 x 0.984" (200 x 80 x 25 mm)
Weight
17.6 oz (500 g)
Packaging content
Manual
Yes