HEISSNER logo

HEISSNER TZ727-00 water treatment chemical

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18197
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HEISSNER TZ727-00 water treatment chemical:

HEISSNER TZ727-00, Algaecide, Granular

Long summary description HEISSNER TZ727-00 water treatment chemical:

HEISSNER TZ727-00. Product type: Algaecide, Product form: Granular, Maximum pond capacity: 10000 L. Weight: 21.5 oz (610 g). Package width: 2.56" (65 mm), Package depth: 2.56" (65 mm), Package height: 8.46" (215 mm). Quantity per pallet: 600 pc(s), Minimum order quantity: 8 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.