location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HEISSNER WZF409LV-00 ultraviolet (UV) bulb 9 W G10q

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HEISSNER Check ‘HEISSNER’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WZF409LV-00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WZF409LV-00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006873302278
Category:
Bright lamps which emit UV light.
Ultraviolet (UV) Bulbs Check ‘HEISSNER’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HEISSNER: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HEISSNER WZF409LV-00 ultraviolet (UV) bulb 9 W G10q:
This short summary of the HEISSNER WZF409LV-00 ultraviolet (UV) bulb 9 W G10q data-sheet is auto-generated and uses the product title and the first six key specs.

HEISSNER WZF409LV-00, 9 W, G10q

Long summary description HEISSNER WZF409LV-00 ultraviolet (UV) bulb 9 W G10q:
This is an auto-generated long summary of HEISSNER WZF409LV-00 ultraviolet (UV) bulb 9 W G10q based on the first three specs of the first five spec groups.

HEISSNER WZF409LV-00. Bulb power: 9 W, Fitting/cap type: G10q, Bulb lifetime: 8000 h. Bulb voltage: 12 V. Depth: 7.09" (180 mm), Weight: 2.12 oz (60 g). Package volume: 100 cm³, Package width: 0.984" (25 mm), Package depth: 0.984" (25 mm). Quantity per pallet: 2000 pc(s), Minimum order quantity: 4 pc(s)

Brand Image Article code product Stock Price from
HEISSNER

HEISSNER WZF405LV-00 ultraviolet (UV) bulb 5 W G10q
(show image)
WZF405LV-00 WZF405LV-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER WZF409-00 ultraviolet (UV) bulb 9 W G5
(show image)
WZF409-00 WZF409-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER WZF405-00 ultraviolet (UV) bulb 5 W G5
(show image)
WZF405-00 WZF405-00 0.00
(excl. VAT)
0 (incl. VAT)