location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit BTW A51052 (IT) washing machine Top-load 11 lbs (5 kg) 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BTW A51052 (IT)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
859991533590 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8050147533598
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 19:10:08
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Indesit 859991533590 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Program Chart (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Indesit BTW A51052 (IT) washing machine Top-load 11 lbs (5 kg) 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Top-load 11 lbs (5 kg) 1000 RPM White
  • - Cotton, Intensive/outdoor, Quick, Synthetics
  • - Load balancing system Foam control system
  • - Half-load Delayed start timer
  • - Spin-drying class: C
  • - 76 dB
More>>>
Short summary description Indesit BTW A51052 (IT) washing machine Top-load 11 lbs (5 kg) 1000 RPM White:
This short summary of the Indesit BTW A51052 (IT) washing machine Top-load 11 lbs (5 kg) 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit BTW A51052 (IT), Top-load, 11 lbs (5 kg), C, 76 dB, 1000 RPM, 148 kWh

Long summary description Indesit BTW A51052 (IT) washing machine Top-load 11 lbs (5 kg) 1000 RPM White:
This is an auto-generated long summary of Indesit BTW A51052 (IT) washing machine Top-load 11 lbs (5 kg) 1000 RPM White based on the first three specs of the first five spec groups.

Indesit BTW A51052 (IT). Loading type: Top-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 148 kWh, Annual water consumption washing: 7400 L. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 35.4" (900 mm)

Design
Appliance placement *
Freestanding
Loading type *
Top-load
Product color *
White
Built-in display *
No
Control type *
Buttons, Rotary
Door hinge *
Up
Door color
White
Tub material
Plastic
Cord length
47.2" (1.2 m)
Drum volume
42 L
Performance
Drum capacity *
11 lbs (5 kg)
Maximum spin speed *
1000 RPM
Spin-drying class *
C
Number of washing programs *
8
Noise level (spin) *
76 dB
Noise level (wash) *
60 dB
Delayed start timer *
Yes
Cycle time (max)
165 min
Washing programs *
Cotton, Intensive/outdoor, Quick, Synthetics
Half-load
Yes
Adjustable spin speed
Yes
Load balancing system *
Yes
Foam control system *
Yes
Residual moisture
62%
Wi-Fi controlled
No
Near Field Communication (NFC)
No
Ergonomics
Child lock *
No
LED program stage indicator
Yes
Removable top
No
Power
Energy efficiency scale
A+++ to D
Energy efficiency class (old)
A++
Energy consumption washing per cycle
0.75 kWh
Power consumption (off)
0.11 W
Power consumption (left-on)
0.11 W
Connected load
2100 W
AC input voltage
220 - 230 V
AC input frequency
50 Hz
Current
10 A
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Width
15.7" (400 mm)
Depth
23.6" (600 mm)
Height
35.4" (900 mm)
Weight
116.8 lbs (53 kg)
Other features
Washing class
A
Annual energy consumption washing
148 kWh
Annual water consumption washing
7400 L
Brand Image Article code product Stock Price from
Indesit XWE71452WSGFR washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White Indesit XWE71452WSGFR washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White
(show image)
XWE71452WSGFR XWE71452WSGFR 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71452 W EU washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White Indesit XWE 71452 W EU washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White
(show image)
XWE71452WEU XWE 71452 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 81483X K EU washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black Indesit XWE 81483X K EU washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Black
(show image)
XWE81483XKEU XWE 81483X K EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 81484X WSSS EU washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Silver, White Indesit XWE 81484X WSSS EU washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Silver, White
(show image)
XWE81484XWSSS XWE 81484X WSSS EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71451 W FR washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White Indesit XWE 71451 W FR washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White
(show image)
XWE71451WFR XWE 71451 W FR 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 91282X S washing machine Front-load 19.8 lbs (9 kg) 1200 RPM Silver Indesit XWE 91282X S washing machine Front-load 19.8 lbs (9 kg) 1200 RPM Silver
(show image)
XWE91282XS XWE 91282X S 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 91483X S washing machine Front-load 19.8 lbs (9 kg) 1400 RPM Silver Indesit XWE 91483X S washing machine Front-load 19.8 lbs (9 kg) 1400 RPM Silver
(show image)
XWE91483XS XWE 91483X S 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 91683X WWWG washing machine Front-load 19.8 lbs (9 kg) 1600 RPM White Indesit XWE 91683X WWWG washing machine Front-load 19.8 lbs (9 kg) 1600 RPM White
(show image)
XWE91683XWWG XWE 91683X WWWG 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71683X WSSS NL washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White Indesit XWE 71683X WSSS NL washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White
(show image)
XWE71683XWSSSNL XWE 71683X WSSS NL 0.00
(excl. VAT)
0 (incl. VAT)
Indesit XWE 71451 W EU washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White Indesit XWE 71451 W EU washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White
(show image)
XWE71451WEU XWE 71451 W EU 0.00
(excl. VAT)
0 (incl. VAT)